Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389894-UPC1093T-2-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPC1093T-2-E2 CAD Model

Description

The UPC1093T-2-E2 is a monolithic integrated circuit manufactured by NEC. Similar to other UPC1093 series ICs, it serves as a video signal preamplifier. It's designed for use in video equipment, boosting weak video signals while minimizing noise and distortion. It incorporates features tailored for stable performance in various video applications. The suffix "-2-E2" likely indicates specific performance characteristics, packaging variations, or environmental compliance details.

Applications:

  • Video Cameras
  • Video Tape Recorders (VTRs)
  • Television Receivers
  • DVD Players
  • Security Surveillance Systems

Features:

  • High Gain: Amplifies low-level video signals effectively.
  • Low Noise: Maintains signal integrity by minimizing noise introduction.
  • Wide Bandwidth: Supports a broad range of video frequencies for detailed image reproduction.
  • Single Power Supply: Operates efficiently with a single power source.
  • Automatic Gain Control (AGC): Automatically adjusts gain to maintain a consistent output signal.
  • Optimized for specific video standards: (Likely NTSC/PAL based on the era of manufacture)

Benefits:

  • Enhanced Video Quality: Provides a clean and amplified video signal.
  • Stable Performance: AGC ensures consistent output, compensating for input variations.
  • Simplified Circuit Design: Single power supply simplifies integration.
  • Reduced Noise: Low noise characteristics lead to clearer images.
  • Increased System Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details: The "-2-E2" suffix indicates specific manufacturing variations. Datasheets are crucial for determining parameters such as gain, bandwidth, noise figure, operating voltage, and temperature range. These are typically surface mount devices. Compatibility with specific video standards (NTSC, PAL, SECAM) would be outlined in the datasheet.

You May Also Be Interested in

Maxim Integrated
VOLTAGE REFERENCE
Lowest to $7.0670
ECAD model for MAX6043BAUT10
NOVOSENSE
0.2% ACCURACY 15PPM 2V REF
Need more? Email Us
ECAD model for NSREF3120-DSTR
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $1.5848
ECAD model for LM4040A25IDBZRG4
NOVOSENSE
0.2% ACCURACY 15PPM 3.3V REF
Need more? Email Us
ECAD model for NSREF3133-DSTR
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4040EIZ-2.5
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4051BEM3X-ADJ
NOVOSENSE
0.2% ACCURACY 35PPM 2V REF
Need more? Email Us
ECAD model for NSREF3020-DSTR
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Need more? Email Us
ECAD model for LT6656BIS6-4.096#TRMPBF
NOVOSENSE
0.2% ACCURACY 15PPM 4V REF
Need more? Email Us
ECAD model for NSREF3140-DSTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention