EN
  • EN
  • DE

CY74FCT2541TQCT

Part No CY74FCT2541TQCT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.25V 20SSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 12mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74FCT2541
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -CY74FCT2541TQCTE4-NDR,296-CY74FCT2541TQCT,296-31635-2-ND,CY74FCT2541TQCT-ND,-CY74FCT2541TQCTG4,-CY74FCT2541TQCTG4-NDR,-CY74FCT2541TQCTE4,296-31635-6,296-CY74FCT2541TQTR,296-CY74FCT2541TQCT-ND,296-31635-2,TEXTISCY74FCT2541TQCT,296-31635-1,296-CY74FCT2541TQDKR,296-CY74FCT2541TQDKR-ND,2156-CY74FCT2541TQCT
Standard Package 2,500
Win Source Part Number 1229196-CY74FCT2541TQCT
Ultra Librarian 3D Model Ultra Librarian CY74FCT2541TQCT CAD Model

Description

Product Overview: CY74FCT2541TQCT by Texas Instruments

The CY74FCT2541TQCT is a high-performance, non-inverting octal buffer and line driver designed to meet the stringent requirements of high-speed data communication and computing applications. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is part of the FCT family of logic devices, which are known for their fast propagation delays and low power consumption.

This device features eight non-inverting buffers with 3-state outputs, making it suitable for driving highly capacitive or relatively low-impedance loads. The 3-state outputs ensure that the device can be used in bus-oriented systems where multiple outputs must effectively share a common connection. The CY74FCT2541TQCT is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

The CY74FCT2541TQCT offers a significant advantage in terms of speed, with a typical propagation delay of only 3.4ns, making it one of the fastest devices in its category. This speed is complemented by a low output skew, which is essential for maintaining data integrity in high-speed data transmission. Moreover, the device operates at a nominal voltage of 5V, with a tolerance that allows flexibility in different power environments.

The packaging of the CY74FCT2541TQCT is a 20-pin QSOP (Quarter Size Outline Package), which is known for its small size and high density. This makes the device an excellent choice for space-constrained applications. Additionally, the device is fabricated with advanced CMOS technology, which provides a robust method of construction that enhances its performance and longevity.

In summary, the CY74FCT2541TQCT from Texas Instruments is a versatile, high-speed octal buffer and line driver that offers low power dissipation, high noise immunity, and stable operation. It is ideal for interfacing with high-speed memory, driving bus lines, and buffering data in communication systems, servers, and other advanced computing applications where speed and reliability are paramount.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4880 $51.2400
250+ $0.4004 $100.1000
390+ $0.3879 $151.2810
535+ $0.3754 $200.8390
690+ $0.3629 $250.4010
925+ $0.3253 $300.9025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,380 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess