EN
  • EN
  • DE

TDA9984AHW/15/C182

Part No TDA9984AHW/15/C182
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1003929-TDA9984AHW/15/C182
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA9984AHW/15/C182 CAD Model

Description

The NXP TDA9984AHW/15/C182 is a high-performance HDMI transmitter designed for a wide range of applications in the audiovisual industry. This advanced integrated circuit (IC) enables the reliable transmission of high-definition multimedia content from a source device to a display or receiver.

Key Features

  • High-Definition Multimedia Interface: The TDA9984AHW/15/C182 supports HDMI 1.4 specifications, enabling it to handle high-definition video and audio signals with ease.
  • Audio Support: This IC is capable of transmitting multiple audio formats, including standard stereo, multi-channel surround sound, and compressed audio codecs.
  • Advanced Video Support: With support for deep color and 3D video formats, this HDMI transmitter ensures an immersive viewing experience.
  • Content Protection: The TDA9984AHW/15/C182 is equipped with HDCP 1.4 (High-bandwidth Digital Content Protection), ensuring secure transmission of protected content.
  • Compatibility: This device is designed to be compatible with a broad range of HD video sources, including Blu-ray players, gaming consoles, and digital set-top boxes.
  • Integrated EDID Management: The transmitter features an integrated Extended Display Identification Data (EDID) management system for enhanced compatibility with various displays.
  • Consumer Electronics Control (CEC): CEC support allows for integrated control of all HDMI-connected devices with a single remote.

Applications

The NXP TDA9984AHW/15/C182 HDMI transmitter is ideal for use in a variety of devices and systems, including:

  • Home Theater Systems
  • Professional AV Equipment
  • Digital Signage Solutions
  • Personal Computers and Laptops
  • Gaming Consoles
  • Video Projectors

Technical Specifications

For a complete understanding of the TDA9984AHW/15/C182's capabilities, please refer to the detailed technical datasheet provided by NXP. This document includes information on electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the design and implementation process.

Please note that the above description is a general overview and does not encompass all of the features and specifications of the NXP TDA9984AHW/15/C182 HDMI transmitter. For more detailed information, consult the manufacturer's official documentation.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,011 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess