EN
  • EN
  • DE

STEVAL-MKI210V1K

Part No STEVAL-MKI210V1K
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Gyroscope
Sensing Range ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec, ±4000°/sec
Interface I2C, Serial, SPI
Voltage - Supply 1.71V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part ISM330DHCX
Base Product Number MKI210V1
Other Names 497-STEVAL-MKI210V1K
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283696-STEVAL-MKI210V1K
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI210V1K CAD Model

Description

STEVAL-MKI210V1K - Motion MEMS and Environmental Sensor Evaluation Board from STMicroelectronics

The STEVAL-MKI210V1K is a sophisticated evaluation platform presented by STMicroelectronics, designed to facilitate the testing and development of various MEMS sensors focusing on motion detection and environmental sensing. This versatile board is an invaluable tool for engineers, developers, and hobbyists who are working on integrating sensors into their projects or products.

At the heart of the STEVAL-MKI210V1K lies a comprehensive suite of STMicroelectronics sensors that cater to a wide range of applications. This includes accelerometers, gyroscopes, magnetometers, and environmental sensors capable of measuring parameters such as temperature, humidity, and pressure. These sensors are meticulously engineered to deliver high accuracy, low power consumption, and robust performance, making them suitable for both industrial and consumer applications.

The board offers plug-and-play convenience, thanks to its compatibility with the STEVAL-MKI109V3 motherboard. This allows for easy connection and communication with a PC via a USB interface, enabling users to swiftly evaluate the performance of the onboard sensors. The accompanying software suite provides a user-friendly graphical interface, allowing for real-time data visualization and analysis, simplifying the process of sensor configuration and data logging.

For developers looking to customize their applications, the STEVAL-MKI210V1K provides extensive support through the ST software development kit (SDK). This includes software libraries and example codes that can be integrated into various development environments. The board's layout is designed to facilitate access to the sensor signals, which can be tapped into through connection points for further processing or interfacing with other systems.

In summary, the STEVAL-MKI210V1K from STMicroelectronics offers a comprehensive solution for evaluating and prototyping with MEMS sensors. Its combination of advanced sensors, ease of use, and extensive developer support makes it an exceptional tool for accelerating the development of innovative applications in the realm of motion and environmental sensing.

You May Also Be Interested in

Microchip Technology
BOARD EVAL CAP1298
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess