Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.5V/µs
Gain Bandwidth Product 1.7 MHz
Current - Input Bias 35 nA
Voltage - Input Offset 120 µV
Current - Supply 550µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 20-CLCC
Supplier Device Package 20-LCCC (8.89x8.89)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 686566-TLE2022BMFKB
Ultra Librarian 3D Model Ultra Librarian TLE2022BMFKB CAD Model

Description

TLE2022BMFKB Precision Operational Amplifier

The TLE2022BMFKB is a high-precision operational amplifier from Texas Instruments, designed to offer an optimal balance of performance and power consumption. This operational amplifier (op-amp) is part of the TLE2022 series, which is recognized for its reliability and versatility in a wide range of applications.

Key Features:

  • Low Offset Voltage: The TLE2022BMFKB boasts a low input offset voltage, which enhances accuracy in applications requiring high precision.
  • High Input Impedance: With a high input impedance, this op-amp minimizes the loading effect on input signals, preserving signal integrity.
  • Low Noise: The device exhibits low noise performance, making it suitable for audio applications and signal conditioning in measurement systems.
  • Stable with Capacitive Loads: It is designed to be stable when driving capacitive loads, a critical feature for applications with dynamic load conditions.
  • Wide Supply Range: The TLE2022BMFKB operates over a wide supply voltage range, accommodating various system power requirements.

Applications:

This operational amplifier is ideal for a variety of applications, including:

  • Precision analog circuits
  • Data acquisition systems
  • Instrumentation
  • Active filters
  • Audio electronics
  • Medical equipment

With its robust design, the TLE2022BMFKB is also suitable for harsh environments, offering consistent performance over a broad temperature range. Its package is designed for optimal thermal performance, ensuring reliability and longevity of the device even under strenuous conditions.

Overall, the TLE2022BMFKB from Texas Instruments is a top-tier choice for designers looking for a precision op-amp that does not compromise on power efficiency. Whether it's for sophisticated industrial equipment or sensitive medical devices, this operational amplifier is engineered to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
IC OP AMP CMOS RR 240KHZ 8TMSOP
Lowest to $0.4902
ECAD model for S-89713B-K8T2U
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.2128
ECAD model for RS6331BPXF
Texas Instruments
Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2201ACDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $1.6016
ECAD model for OPA348AQDRQ1
Analog Devices Inc.
IC POWER 2 CIRCUIT 8CERDIP / Power Amplifier 2 Circuit 8-CERDIP
Need more? Email Us
ECAD model for OP220BIGZ
ON Semiconductor
IC OPAMP QUAD 4.5MHZ 14SOIC / J-FET Amplifier 4 Circuit 14-SOIC
Lowest to $1.9152
ECAD model for MC33074D
ON Semiconductor
Lowest to $0.2451
ECAD model for LMV358DMR
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.1251
ECAD model for TLV9022DR
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $6.2664
ECAD model for THS6204IRHFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $7.1819
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention