Products specifications Report Issue?

Category Relays - Accessories
Mfr Siemens
Series SIRIUS
Package Bulk
Product Status Active
Accessory Type Main Contact
For Use With/Related Products 3RT2037 Series
Standard Package 1 pcs
Win Source Part Number 1210490-3RT29376A
Ultra Librarian 3D Model Ultra Librarian 3RT29376A CAD Model

Description

The Siemens SIRIUS Main Contact Accessory is a reliable and efficient component for relays. Manufactured by Siemens, a leading brand in the industry, this main contact accessory is of high quality and durability.

  • For Use With/Related Products: 3RT2037 Series
  • Packaging: Bulk
  • Standard Package: 1

You May Also Be Interested in

Altech corporation
OVERLOAD RELAY FOR A16C-40A 80A
Need more? Email Us
ECAD model for A16CR65-50A
Panasonic
SHORTING BAR 4 POS FOR RELAYS
Lowest to $2.7423
ECAD model for AY3802
Omron
RELAY TERMINAL COVERS
Need more? Email Us
ECAD model for G6B-4-C
Omron
SHORT BAR 6.2MM 2POLE RED 32A
Need more? Email Us
ECAD model for PYDN-6.2-020R
Altech corporation
MC TERM COVERS FRAME SIZE 225AF
Need more? Email Us
ECAD model for AP-220
Schneider Electric
HARMONY, MAINTAINING CLAMP, FOR
Need more? Email Us
ECAD model for RSZR215
Siemens
OVERLOAD REMOTE RESET,240V AC/DC
Need more? Email Us
ECAD model for 3RU1900-2AM71
Siemens
OVERLOAD RELAY,3-12AMPS,3PH,ESP2
Need more? Email Us
ECAD model for 3UB81234CW2
Siemens
MSP CONNECT MOD 3RV1.3 AND 3RT1.
Need more? Email Us
ECAD model for 3RA1931-1AA00

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention