Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Current - Timekeeping (Max) 2.4μA to 31μA @ 2V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020929-M41T80M6F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41T80M6F CAD Model

Description

STMicroelectronics M41T80M6F Real-Time Clock

The M41T80M6F is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator from STMicroelectronics. This highly integrated timekeeping device offers a wide array of features making it ideal for a variety of applications that require accurate timekeeping and data storage over long periods without the need for frequent power supply.

One of the key features of the M41T80M6F is its Serial I²C Interface, which allows for simple integration with a microcontroller or processor, enabling easy communication and configuration. The device supports a 400 kHz Fast Mode, which facilitates quick data transfer and efficient operation.

The RTC provides a Countdown Timer with interrupt capability, adding to its versatility. It also includes an Alarm Function which can be set to a specific time, triggering an interrupt signal when the alarm condition is met. This makes it suitable for tasks that require regular or one-time event triggers.

Another significant advantage of the M41T80M6F is its Ultra-low Power Consumption. This feature is particularly beneficial for battery-powered applications, as it extends the lifespan of the device by minimizing power draw during idle periods.

The device also incorporates Automatic Leap Year Compensation up to the year 2099, ensuring accuracy in date and timekeeping without the need for manual adjustments. Additionally, it offers a Programmable Square Wave Output, which can be utilized for various timing-related functions within a system.

For data integrity, the M41T80M6F includes a Voltage Low Detector which triggers an automatic switch to the backup battery when the supply voltage falls below a certain threshold. This ensures continuous timekeeping during power outages or when the primary power source is unavailable.

The Small Package Size of the M41T80M6F, available in an 8-pin SOIC, makes it easy to fit into space-constrained applications. With its wide operating temperature range and robust feature set, the M41T80M6F from STMicroelectronics is an excellent choice for a myriad of applications, including consumer electronics, industrial systems, and portable devices that require reliable timekeeping.

You May Also Be Interested in

Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $0.7321
ECAD model for PT7C4563LEX
Micro Crystal AG
IC RTC TEMPERAT CLK/CAL I2C 8SON
Need more? Email Us
ECAD model for RV-3032-C7-32.768KHZ-2.5PPM-TA-QC
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
ECAD model for X1227S8I
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
ECAD model for DS17887-3IND+
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8-MSOP
Lowest to $3.3524
ECAD model for ISL12057IUZ-T
Epson Company
IC RTC CLK/CALENDAR SER 14-SOP / Real Time Clock (RTC) IC Clock/Calendar 4-Wire Serial 14-SOIC (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for RA-4565SA:B3 ROHS
Diodes Incorporated
IC RTC CLK/CALENDAR I2C 8SOIC / Real Time Clock (RTC) IC Clock/Calendar I2C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
Lowest to $41.7535
ECAD model for PT7C4363WE
STMicroelectronics
Serial SPI bus RTC with battery switchover
Lowest to $8.8637
ECAD model for M41T93ZQA6F
STMicroelectronics
5.0V, 64 Kbit (8 Kb x 8) TIMEKEEPER SRAM
Lowest to $49.3347
ECAD model for M48T58Y-70PC1

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0991
ECAD model for BMI088
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3580 $52.2960
28+ $3.5758 $100.1224
44+ $3.4641 $152.4204
60+ $3.3523 $201.1380
78+ $3.2406 $252.7668
104+ $2.9054 $302.1616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 12 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention