EN
  • EN
  • DE

DS3232N

Part No DS3232N
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description Extremely Accurate I2C RTC with Integrated Crystal and SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Real Time Clocks
Manufacturer Maxim Integrated
Win Source Part Number 254050-DS3232N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS3232N CAD Model

Description

The DS3232N is a precision, low-power Real-Time Clock (RTC) with an integrated temperature-compensated crystal oscillator (TCXO) and crystal. This high-accuracy RTC provides seconds, minutes, hours, day, date, month, and year information, with the added capability of leap year compensation valid up to 2100. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, the DS3232N is designed to provide a comprehensive timekeeping solution for a wide range of applications.

With an operating temperature range of -40°C to +85°C and a time accuracy of ±2ppm from 0°C to +40°C, the DS3232N stands out for its precision and reliability in various environments. The device integrates 236 bytes of battery-backed SRAM and 17 bytes of user-accessible nonvolatile storage, making it ideal for systems that require battery-backed nonvolatile timekeeping with additional memory support.

One of the key features of the DS3232N is its two programmable time-of-day alarms and a programmable square-wave output, offering versatility for a multitude of applications, including embedded systems, industrial time tracking, and data logging devices. Furthermore, the RTC provides a digital temperature sensor with ±3°C accuracy, which can be used for environment monitoring or system heat management.

The device communicates with a microcontroller via an I²C serial interface, with a maximum bus speed of 400kHz, ensuring easy integration into existing systems. The DS3232N comes in a 16-pin, 300-mil SO package, a standard footprint that is both space-saving and convenient for PCB design.

For power failure protection, the DS3232N includes an automatic power-fail detect and switch circuitry. When main power is lost, the device automatically switches to a backup supply, maintaining accurate timekeeping and preserving SRAM data. This feature is critical for applications where time data integrity is paramount during power loss scenarios.

In summary, the Maxim Integrated DS3232N Real-Time Clock offers high accuracy, low power consumption, and additional memory, making it a robust choice for applications requiring precise timekeeping and data retention capabilities.

You May Also Be Interested in

Microchip Technology
IC RTC CLK/CALENDAR I2C 8MSOP / Real Time Clock (RTC) IC Clock/Calendar 64B I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $1.6001
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $2.7597
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Micro Crystal AG
IC RTC CLK/CALENDAR I2C 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B I²C, 2-Wire Serial 8-WCDFN
Lowest to $3.0098
Analog Devices Inc.
Real Time Clock I C RTC with 56-Byte NV RAM
Lowest to $1.2499
NXP / Nexperia
Real Time Clock IC CLOCK/CALENDAR RTC IC
Lowest to $1.3216

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0587 $63.4109
16+ $7.4324 $118.9184
25+ $7.2003 $180.0075
34+ $6.9681 $236.9154
43+ $6.7360 $289.6480
58+ $6.0395 $350.2910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess