EN
  • EN
  • DE

EVLSTCH03-45WPD

Part No EVLSTCH03-45WPD
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description 45W USB TYPE-C POWER DELIVERY 3 / SRK1001, STCH03, STUSB4761 USB Type-C® Power Delivery (PD) Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function USB Type-C® Power Delivery (PD)
Utilized IC / Part SRK1001, STCH03, STUSB4761
Supplied Contents Board(s)
Base Product Number EVLSTCH03
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1341659-EVLSTCH03-45WPD
Ultra Librarian 3D Model Ultra Librarian EVLSTCH03-45WPD CAD Model

Description

The EVLSTCH03-45WPD from STMicroelectronics is a cutting-edge USB Power Delivery (USB-PD) charger solution designed to meet the fast-paced demands of modern electronic devices. This 45W charger is built with efficiency and reliability in mind, providing a versatile power solution for a wide range of applications.

Key Features

  • USB Power Delivery: The charger supports the USB-PD protocol, which allows for higher power delivery over USB connections, making it perfect for charging laptops, tablets, and other high-powered devices.
  • High Efficiency: With an advanced design focused on energy efficiency, the EVLSTCH03-45WPD minimizes power loss and maximizes charging speed, ensuring your devices are charged quickly and effectively.
  • Wide Compatibility: This charger is designed to be compatible with a broad range of USB-C enabled devices, ensuring a versatile and future-proof charging solution.
  • Advanced Protection: The EVLSTCH03-45WPD incorporates multiple protection features, including overcurrent, overvoltage, and overtemperature protection, safeguarding your devices during the charging process.
  • Compact Design: Its compact size makes it an ideal travel companion, easily fitting into bags or pockets for convenient charging on the go.

Applications

The EVLSTCH03-45WPD is suitable for a variety of applications, including but not limited to:

  • Personal Electronics Charging (Smartphones, Tablets, Laptops)
  • Portable Power Banks
  • Industrial and Medical Equipment

Technical Specifications

Attribute Details
Output Power 45W
Input Voltage 100-240V AC
Output Voltage 5V-20V DC
USB Protocol USB-PD 3.0
Efficiency Up to 93%
Operating Temperature -40°C to +85°C

With its robust design and state-of-the-art technology, the EVLSTCH03-45WPD from STMicroelectronics represents a superior solution for powering up your USB-C devices with speed and ease.

You May Also Be Interested in

TDK InvenSense
EVAL BOARD FOR ICS-43434
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
Analog Devices Inc.
EVAL BD FOR AD7790 AD8476 AD8495
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess