EN
  • EN
  • DE

X1228S14IZ-2.7

Part No X1228S14IZ-2.7
Manufacturer Renesas Electronics America
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Clock/Calendar
Features Alarm, Leap Year, Supervisor, Watchdog Timer
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Supply Voltage (V) 2.7V ~ 5.5V
Supply Voltage , Battery 1.8V ~ 5.5V
Current - Timekeeping (Maximum) 10μA ~ 20μA at 2.7V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number X1228
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1280705-X1228S14IZ-2.7
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X1228S14IZ-2.7 CAD Model

Description

The X1228S14IZ-2.7 is an integrated Real-Time Clock (RTC) and non-volatile static RAM (SRAM) device manufactured by Renesas Electronics America. This device combines the functionality of a real-time clock, which keeps track of time and date, with non-volatile memory, which retains data even when power is removed. This combination makes it suitable for applications requiring accurate timekeeping and data logging, such as industrial controllers, point-of-sale terminals, and data acquisition systems.

Applications

  • Industrial Controllers: Time-stamping events and logging data in industrial automation systems.
  • Point-of-Sale Terminals: Tracking transaction times and storing sales data.
  • Data Acquisition Systems: Recording time and date information along with measured data.
  • Metering Devices: Logging usage data and tracking time-of-use rates.
  • Medical Devices: Storing patient data and tracking treatment schedules.

Features

  • Integrated RTC and SRAM: Combines real-time clock and non-volatile memory in a single package.
  • Non-Volatile SRAM: Retains data even when power is removed.
  • Real-Time Clock: Tracks time and date with high accuracy.
  • Low Power Consumption: Minimizes battery drain for long-term operation.
  • I2C Interface: Communicates with a microcontroller or other host device via the I2C serial interface.

Benefits

  • Accurate Timekeeping: Provides accurate time and date information for various applications.
  • Data Retention: Non-volatile memory ensures that data is preserved even during power outages.
  • Simplified Design: Integrated functionality reduces component count and simplifies circuit design.
  • Low Power Operation: Extends battery life in portable and battery-powered applications.
  • Easy Integration: I2C interface allows for easy communication with a microcontroller.

Additional Details

The X1228S14IZ-2.7 operates with a specified supply voltage of 2.7V. Key specifications include RTC accuracy, SRAM capacity, and operating temperature range. The datasheet provides detailed information on pin assignments, I2C communication protocol, and memory organization. An external crystal is typically required for accurate timekeeping. A battery backup can be used to maintain RTC operation and SRAM data during power outages. The device is designed to be easily integrated into various embedded systems using the I2C interface.

You May Also Be Interested in

Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Micro Crystal AG
RV-3028-C7 32.768kHz 1ppm TA QC Micro Crystal Real Time Clock 32.768kHz I2C Time Acc. 1ppm datasheet, inventory, & pricing.
Lowest to $3.3180
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8MSOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 8TSSOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY CNT I2C 8-USOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess