EN
  • EN
  • DE

AT27LV040A-15JC

Part No AT27LV040A-15JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mb (512K x 8)
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768933-AT27LV040A-15JC
Popularity Medium
Supply and Demand Status Limited
Family Name AT27LV040A
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27LV040A-15JC CAD Model

Description

Microchip Technology's AT27LV040A-15JC

The AT27LV040A-15JC is a high-performance, low-voltage, 4-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) designed by Microchip Technology. This device is specifically engineered to deliver fast read access times and low power consumption, making it an ideal memory solution for a wide array of electronic applications where reliable and efficient non-volatile memory storage is crucial.

This EPROM operates at a standard 3.3V power supply, which is a common requirement in modern digital systems, ensuring compatibility and ease of integration into existing designs. The AT27LV040A-15JC boasts an access time of 150 nanoseconds, which allows for swift data retrieval, enhancing overall system performance. Its one-time programmable feature ensures data integrity and security, as the information stored within cannot be altered or erased once programmed.

Encased in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, the AT27LV040A-15JC is designed for surface mounting on printed circuit boards. This compact form factor is advantageous for space-constrained applications, while the robust packaging ensures durability and protection for the internal circuitry.

Key features of the AT27LV040A-15JC include:

  • 4-Megabit memory capacity
  • Low-voltage operation at 3.3V
  • Fast access time of 150ns
  • One-time programmable for secure data storage
  • 32-lead PLCC package for surface mount technology
  • High reliability and long-term data retention

The device is particularly suitable for applications that require fast access to large amounts of data, such as telecommunications, industrial control systems, medical devices, and automotive electronics. With its combination of speed, low power consumption, and high reliability, the AT27LV040A-15JC from Microchip Technology stands out as a solid choice for designers and engineers looking to incorporate a dependable non-volatile memory component into their systems.

Whether you're developing sophisticated electronics or simply need a reliable memory storage solution, the AT27LV040A-15JC offers the performance and quality expected from a leading semiconductor manufacturer like Microchip Technology.

You May Also Be Interested in

Macronix
2M-BIT [256Kx8] CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256K x 8] CMOS EPROM
Need more? Email Us
Fairchild/ON Semiconductor
IC EPROM UV 256KBIT 120NS 28CDIP
Need more? Email Us
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.5512
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
131,072 x 8 HIGH-SPEED CMOS EPROM
Need more? Email Us
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $6.6262

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess