EN
  • EN
  • DE

M27C1024-12F1

Part No M27C1024-12F1
Manufacturer STMicroelectronics
Catalog EPROM
Description EPROM UV 1M-bit 64K x 16 100ns 40-Pin CFDIPW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305177-M27C1024-12F1
Family Name M27C1024
Introduction Date January 00, 1900
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27C1024-12F1 CAD Model

Description

STMicroelectronics M27C1024-12F1 1Mbit UV EPROM

The M27C1024-12F1 is a high-speed 1 Mbit UV Erasable Programmable Read-Only Memory (EPROM) chip produced by STMicroelectronics. This memory device offers a vast storage capacity of 1 megabit, organized as 64K by 16 bits, making it suitable for applications that require reliable and non-volatile data storage.

Key Features

  • High Density: With its 1 Mbit capacity, the M27C1024-12F1 provides ample space for firmware storage, boot code, and other critical data that need to be preserved across power cycles.
  • Access Time: The device boasts a rapid access time of 120 ns, allowing for quick data retrieval, which is crucial for performance-driven applications.
  • UV Erasable: The contents of the EPROM can be erased with exposure to ultraviolet light, providing a way to reprogram the memory after erasing the existing data.
  • Programming Voltage: A single 12.5V power supply is required for programming, simplifying the power requirements for the programming process.
  • Package: It comes in a 40-pin Ceramic Dual In-line Package (C-DIP), which is suitable for high-reliability applications and environments where durability is critical.
  • Extended Temperature Range: This device operates over an extended temperature range, ensuring reliability and performance even under extreme conditions.

Applications

The M27C1024-12F1 is designed for a variety of applications where reliable and durable non-volatile memory storage is essential. Its typical uses include:

  • Embedded systems
  • Microcontroller units
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices

STMicroelectronics' commitment to quality makes the M27C1024-12F1 a preferred choice for designers and engineers looking for a dependable storage solution. Its combination of capacity, speed, and durability ensures that it can meet the demands of complex and critical systems, while its erasability adds flexibility for development and updates.

For more detailed information, technical specifications, and application support, visit the STMicroelectronics website or contact their customer support team.

You May Also Be Interested in

Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 256KBIT 100NS 28CDIP
Lowest to $8.7314
STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
Fairchild/ON Semiconductor
524,288-Bit (64K x 8) High Performance CMOS EPROM
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess