EN
  • EN
  • DE

STGF19NC60KD

Part No STGF19NC60KD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description IGBT 600V 16A 32W TO220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
VCEO Maximum Collector-Emitter Breakdown Voltage 600V
Maximum Current Collector 16A
Pulsed Collector Current 75A
Collector-emitter saturation voltage(Max) 2.75V @ 15V, 12A
Maximum Power Dissipation 32W
Total Switching Energy(Ets) 165μJ (on), 255μJ (off)
Input Type Standard
Gate Charge 55nC
Turn-on and Turn-off delay time 30ns/105ns
Testing Conditions 480V, 12A, 10 Ohm, 15V
Reverse Recovery Time (trr) 31ns
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 066375-STGF19NC60KD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STGF19NC60KD CAD Model

Description

STGF19NC60KD - IGBT from STMicroelectronics

The STGF19NC60KD is a high-performance IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IGBT is tailored for a wide range of power applications, particularly those requiring high-speed switching, low conduction losses, and robust thermal performance. It is well-suited for applications such as motor drives, uninterruptible power supplies (UPS), inverter circuits, and general-purpose power amplification and switching.

Key Features

  • High Speed Switching: The device is capable of fast switching speeds, which makes it ideal for applications where efficiency and high-frequency operation are critical.
  • Low Saturation Voltage: With a low on-state voltage drop, the STGF19NC60KD ensures reduced conduction losses, contributing to the overall efficiency of the system it is used in.
  • High Current Rating: The IGBT has a high current carrying capacity, making it suitable for high power applications.
  • Robust Thermal Performance: The device is designed to handle significant thermal stress, ensuring reliability and longevity even under high temperature operating conditions.
  • Co-Packaged Diode: This IGBT comes with a free-wheeling diode co-packaged with the transistor. This feature simplifies the design and enhances the performance of the overall circuit by providing efficient reverse recovery characteristics.

Electrical Characteristics

At the core of the STGF19NC60KD's electrical characteristics is its 600V collector-emitter breakdown voltage, which provides a generous margin for high-voltage applications. The device also boasts a low collector-emitter saturation voltage of typically 2.1V, which minimizes power dissipation during conduction. Its maximum continuous collector current at room temperature is 19A, with a pulsed collector current capability of 76A, allowing for transient high-power operation.

Package and Reliability

The STGF19NC60KD comes in a TO-220 FullPAK package, which provides excellent isolation between the semiconductor and the heatsink. This package is widely used for its ease of mounting and reliable thermal and electrical performance. STMicroelectronics also ensures that this IGBT meets stringent reliability standards, offering a robust solution for designers looking to incorporate a dependable power transistor into their applications.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 650V 21A D2PAK
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1410 $50.2560
39+ $2.5772 $100.5108
61+ $2.4967 $152.2987
83+ $2.4162 $200.5446
108+ $2.3356 $252.2448
144+ $2.0940 $301.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess