Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 2Mb (256K x 8)
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 32-CDIP (0.600", 15.24mm) Window
Manufacturer Package 32-CDIP Frit Seal with Window
Win Source Part Number 784902-M27C2001-70XF1
Popularity Medium
Supply and Demand Status Limited
Family Name M27C2001
Introduction Date April 01, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C2001-70XF1 CAD Model

Description

STMicroelectronics M27C2001-70XF1 EPROM

The M27C2001-70XF1 is a high-performance 2 Megabit (2Mb) EPROM (Erasable Programmable Read-Only Memory) from the reputable semiconductor manufacturer, STMicroelectronics. This device is specifically designed for applications that require fast access times and high data retention, making it an ideal choice for a wide range of computing and embedded systems.

With an access time of 70 nanoseconds, the M27C2001-70XF1 ensures quick data retrieval, which is crucial for performance-critical applications. It operates within a single 5V power supply, which is common in many electronic systems, thereby simplifying power management and integration into existing designs.

The memory organization of this EPROM is 256K x 8, which allows for a well-structured and efficient storage system. This organization makes it easier for designers to address and manage the memory in a logical and intuitive manner. Additionally, the M27C2001-70XF1 is packaged in a 32-pin Ceramic DIP (Dual In-line Package), which provides robust physical protection and reliable connectivity for the device.

One of the key features of the M27C2001-70XF1 is its erasability. By exposing the silicon chip to ultraviolet light, the stored data can be erased, allowing the device to be reprogrammed. This feature is particularly useful for development and prototyping phases, where frequent reprogramming is common. Moreover, the EPROM's non-volatility ensures that data is retained even when the power supply is removed, which is essential for permanent data storage applications.

STMicroelectronics has designed the M27C2001-70XF1 with industry-standard programming signals and timing, ensuring compatibility with most EPROM programmers. This standardization eases the development process and reduces the time to market for products incorporating this memory device.

In summary, the M27C2001-70XF1 from STMicroelectronics is a reliable and efficient memory solution that offers quick access times, a practical memory organization, and the flexibility of erasure and reprogramming. Its robust packaging and compatibility with standard programming equipment make it a versatile component for a variety of electronic applications.

You May Also Be Interested in

Amd
EPROM OTP 1M-bit 128K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C010-150JC
Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C8000PC-12
Microchip Technology
IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-15VI
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
ECAD model for MX27C4096PC-12
STMicroelectronics
EPROM OTP 256K-bit 32K x 8 90ns 32-Pin PLCC Tube / IC OTP 256KBIT 90NS 32PLCC
Need more? Email Us
ECAD model for M27C256B-90C6
Atmel
512K 32K x 16 OTP CMOS EPROM / EPROM OTP 512K-bit 32K x 16 85ns 44-Pin PLCC
Need more? Email Us
ECAD model for AT27C516-85JI
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 200ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C128-200DC
Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV040A-15JC
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 120ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C040-120DC

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8637 $53.1822
14+ $7.2728 $101.8192
22+ $7.0455 $155.0010
30+ $6.8182 $204.5460
38+ $6.5910 $250.4580
51+ $5.9091 $301.3641
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 53 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention