Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series M
Package Tube
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 16 A
Current - Collector Pulsed (Icm) 32 A
Vce(on) (Max) @ Vge, Ic 2.3V @ 15V, 8A
Power - Max 167 W
Switching Energy 390µJ (on), 370µJ (Off)
Input Type Standard
Gate Charge 32 nC
Td (on/off) @ 25°C 20ns/126ns
Test Condition 600V, 8A, 33Ohm, 15V
Reverse Recovery Time (trr) 103 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
Base Product Number STGW8
Other Names 497-17619
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277364-STGW8M120DF3
Ultra Librarian 3D Model Ultra Librarian STGW8M120DF3 CAD Model

Description

STGW8M120DF3 - High-Efficiency IGBT from STMicroelectronics

The STGW8M120DF3 is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This IGBT is designed to offer a high level of efficiency and reliability for a wide range of power applications. It is particularly suitable for high-performance power conversion systems that require low conduction and switching losses.

Featuring a maximum collector-emitter voltage (V<sub>CE) of 1200V and a collector current rating of 8A, the STGW8M120DF3 is capable of handling high voltage and current levels, making it an excellent choice for applications such as motor drives, uninterruptible power supplies (UPS), solar inverters, and welding equipment.

The device utilizes STMicroelectronics' advanced trench gate field-stop technology, which provides an optimized trade-off between switching performance and on-state behavior. This technology ensures that the STGW8M120DF3 has a low on-state voltage drop (V<sub>CE(sat)) and minimal tail current, resulting in reduced power dissipation and improved overall efficiency.

Furthermore, the STGW8M120DF3 is designed with a co-packaged freewheeling diode, which offers fast recovery characteristics. This feature is essential for reducing electromagnetic interference (EMI) and enhancing the performance of the device in fast-switching applications.

The robustness of the STGW8M120DF3 is further enhanced by its maximum junction temperature of 175°C. This high-temperature capability allows for better thermal management and ensures reliable operation even under extreme conditions.

For ease of integration, the STGW8M120DF3 comes in a TO-247 long leads package, which is widely used in the industry and known for its excellent thermal and electrical performance. This package also allows for straightforward mounting and soldering onto a printed circuit board (PCB).

In summary, the STGW8M120DF3 from STMicroelectronics is a high-performance IGBT that combines efficiency, reliability, and ease of use. Its advanced features make it an ideal choice for designers looking to optimize their power conversion systems for better performance and energy savings.

You May Also Be Interested in

ON Semiconductor
IGBT D2PAK 360V CL / IGBT
Need more? Email Us
ECAD model for MGB20N36CL
ON Semiconductor
IGBT 20A, 350V, N-CHANNEL
Lowest to $16.0238
ECAD model for SGB8206ANSL3G
Infineon Technologies
IGBT 1200V 6.2A 62W TO220-3
Need more? Email Us
ECAD model for SKP02N120XKSA1
ON Semiconductor
1250 V, 20 A Shorted-anode IGBT | IGBT 1250V 40A 250W TO-3PN
Lowest to $2.0711
ECAD model for FGA20S125P
ON Semiconductor
IGBT TRENCH/FS 1350V 30A TO247
Lowest to $2.7400
ECAD model for NGTB15N135IHRWG
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR WITH ULTRAFAST SOFT RECOVERY DIODE | IGBT 600V 48A 250W TO262
Lowest to $3.0128
ECAD model for IRGSL4062DPBF
STMicroelectronics
Low thermal resistance | IGBT 600V 120A 79W TO-3PF
Need more? Email Us
ECAD model for STGFW80V60F
Infineon Technologies
INSULATED GATE BIPOLAR TRANSISTOR(Vces=600V, Vce(on)typ.=1.59V, @Vge=15V, Ic=17A) | IGBT 600V 31A 100W TO220AB
Need more? Email Us
ECAD model for IRG4BC30F
Infineon Technologies
IGBT 600V 36A 178W TO220-3
Lowest to $2.2599
ECAD model for SGP20N60HS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9751 $55.8008
18+ $5.7232 $103.0176
28+ $5.5444 $155.2432
38+ $5.3655 $203.8890
49+ $5.1867 $254.1483
65+ $4.6501 $302.2565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention