EN
  • EN
  • DE

M27C4001-80XF1

Part No M27C4001-80XF1
Manufacturer STMicroelectronics
Catalog EPROM
Description EPROM UV 4M-bit 512K x 8 80ns 32-Pin CFDIPW Tube / IC EPROM UV 4MBIT 80NS 32CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 4Mb (512K x 8)
Access Time 80ns
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 32-CDIP Frit Seal with Window
Win Source Part Number 206990-M27C4001-80XF1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name M27C4001
Introduction Date July 01, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C4001-80XF1 CAD Model

Description

The M27C4001-80XF1 is a high-performance 4 Mbit EPROM (Erasable Programmable Read-Only Memory) from the esteemed manufacturer STMicroelectronics. This memory component is designed to offer a reliable and flexible storage solution for a wide range of applications, including but not limited to, embedded systems, computing, telecommunications, and industrial electronics.

Key Features

  • Memory Capacity: The device boasts a large capacity of 4 megabits, which is organized as 512K by 8 bits, providing ample space for firmware storage or boot code in complex systems.
  • Access Speed: With an access speed of 80ns, the M27C4001-80XF1 ensures quick data retrieval, making it suitable for high-speed microprocessor systems.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V is standard for EPROM technologies, providing a stable programming environment for the device.
  • Package: It is available in a 32-lead, 0.6" wide, plastic DIP (Dual In-line Package), which is widely recognized and easy to handle in various PCB designs.
  • Temperature Range: The device operates within an extended temperature range, making it robust for industrial applications that may experience extreme conditions.
  • Single 5V Supply: The M27C4001-80XF1 operates on a single 5V power supply, which simplifies the power design of the system it is integrated into.

Applications

The versatility of the M27C4001-80XF1 makes it an excellent choice for applications where a dependable non-volatile memory is crucial. Such applications include but are not limited to:

  • Embedded systems requiring a robust program memory
  • Microcontroller-based applications
  • Boot memory for computers and servers
  • Telecommunication infrastructure
  • Industrial control systems
  • Automotive electronics

Summary

In summary, the M27C4001-80XF1 from STMicroelectronics is a durable, high-speed EPROM that offers a substantial amount of storage capacity for complex electronic systems. Its robustness, coupled with ease of integration, makes it an ideal choice for designers looking for a reliable memory solution. With its broad application range and the backing of STMicroelectronics' reputation for quality, the M27C4001-80XF1 is a component that can meet the rigorous demands of modern electronic designs.

You May Also Be Interested in

STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
Atmel
EPROM OTP 1M-bit 64K x 16 45ns 40-Pin VSOP / IC OTP 1MBIT 45NS 40VSOP
Lowest to $3.2144
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess