EN
  • EN
  • DE

M27C512-15F1

Part No M27C512-15F1
Manufacturer STMicroelectronics
Catalog EPROM
Description IC EPROM UV 512KBIT 150NS 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 512Kb (64K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Win Source Part Number 088644-M27C512-15F1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian M27C512-15F1 CAD Model

Description

STMicroelectronics M27C512-15F1 EPROM

The M27C512-15F1 is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) developed by STMicroelectronics. This memory device is designed to offer a flexible and cost-effective solution for a wide range of applications where reliable non-volatile memory storage is essential. With its 64K x 8 bit organization, it provides ample storage for firmware, boot code, and other critical data that needs to remain intact even when power is lost.

The M27C512-15F1 operates with a 5V power supply and features access times as fast as 150ns, allowing for quick data retrieval, which is crucial for high-performance systems. The EPROM comes in a convenient 28-pin DIP (Dual In-line Package), making it easy to integrate into various circuit boards and systems. Its package is hermetically sealed and designed to withstand harsh environments, ensuring data integrity and reliability.

One of the key characteristics of the M27C512-15F1 is its programmability. Users can erase the existing data with exposure to ultraviolet light and then reprogram the memory with a compatible EPROM programmer. This feature is particularly useful for prototyping and testing, where code and data frequently need updates. Once programmed, the data is retained without the need for a battery, thanks to the non-volatile nature of EPROM technology.

STMicroelectronics has ensured that the M27C512-15F1 meets the industry standards for quality and reliability. It is designed for a wide range of applications, including embedded systems, automotive electronics, telecommunications, and personal computers. The device also features low power consumption in standby mode, which is beneficial for battery-powered devices.

In summary, the M27C512-15F1 from STMicroelectronics is a versatile and reliable EPROM solution that offers a significant amount of storage, fast access times, and the ability to withstand challenging environments. Its reprogrammable nature makes it an excellent choice for development and industrial applications where data storage requirements are subject to change.

For detailed specifications and programming information, designers and engineers are encouraged to consult the official datasheet provided by STMicroelectronics.

You May Also Be Interested in

Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
IC EPROM UV 2MBIT 100NS 32CDIP
Lowest to $7.5583
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
STMicroelectronics
IC EPROM UV 512KBIT 90NS 28CDIP / EPROM UV 512K-bit 64K x 8 90ns 28-Pin CFDIPW
Lowest to $58.2090
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
STMicroelectronics
EPROM OTP 1M-bit 64K x 16 80ns 44-Pin PLCC Tube / IC OTP 1MBIT 80NS 44PLCC
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 120NS 28CDIP
Lowest to $7.2762
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess