Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 176765-AM27C020-70JC
Popularity Low
Supply and Demand Status Balance
Family Name AM27C020
Introduction Date August 24, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AM27C020-70JC CAD Model

Description

AM27C020-70JC

The AM27C020-70JC is a high-density UV erasable programmable read-only memory (EPROM) with a 256K x 8-bit configuration. Designed for optimal performance, this EPROM features a quick access time of just 70ns, making it suitable for high-speed applications requiring quick data retrieval.

  • Applications:
    • Embedded systems
    • Microcontroller-based projects
    • Prototype development
    • Legacy system maintenance
  • Features and Benefits:
    • 256K x 8 organization delivers ample storage capacity
    • Fast 70ns access time ensures rapid data access
    • Reliability and data integrity for critical applications
    • Compatibility with standard EPROM programming equipment

You May Also Be Interested in

Others
512K-Bit CMOS EPROM (64K x 8)
Need more? Email Us
ECAD model for 27C512-15FA
Macronix
256K-BIT [32K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C256PC-15
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
ECAD model for MX27C4096PC-12
Macronix
1M-BIT [128K x 8] CMOS EPROM
Lowest to $5.5208
ECAD model for MX27C1000QC-15
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 120ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C040-120DC
Atmel
256K 32Kx8 Erasable CMOS EPROM
Need more? Email Us
ECAD model for AT27C256R-15KC
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.8660
ECAD model for M27C1001-70F1
Cypress Semiconductor Corp
EPROM UV 128K-bit 16K x 8 45ns 28-Pin Windowed CDIP
Need more? Email Us
ECAD model for CY7C251-45WMB
Cypress Semiconductor Corp
32K x 8-Bit CMOS EPROM / EPROM UV 256K-bit 32K x 8 200ns 28-Pin Windowed CDIP
Need more? Email Us
ECAD model for CY27C256-200WC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention