EN
  • EN
  • DE

STM32L031K6T6TR

Part No STM32L031K6T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32L0
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number STM32L031
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368645-STM32L031K6T6TR
Ultra Librarian 3D Model Ultra Librarian STM32L031K6T6TR CAD Model

Description

STM32L031K6T6TR Microcontroller from STMicroelectronics

The STM32L031K6T6TR is a cutting-edge microcontroller unit (MCU) that hails from the STM32L0 series, a line known for its energy efficiency and performance. Manufactured by STMicroelectronics, this device is built around a 32-bit ARM Cortex-M0+ core, which is renowned for its power efficiency, making it an ideal choice for a wide range of low-power applications and battery-operated devices.

This MCU comes in a compact 32-pin LQFP package and offers an array of features that make it highly versatile for various applications. With a maximum CPU frequency of 32 MHz, it provides a balanced combination of processing power and energy conservation. The STM32L031K6T6TR is equipped with 32KB of flash memory and 8KB of RAM, which is ample for many embedded systems and IoT devices.

One of the standout features of the STM32L031K6T6TR is its rich set of peripherals. It includes multiple communication interfaces such as I2C, USART, and SPI, which allow for easy integration with sensors, actuaries, and other microcontrollers. Additionally, this MCU supports USB 2.0 Full Speed, ensuring swift data transfers when connected to USB devices.

The device also boasts an array of analog features, including 12-bit ADCs, DACs, and ultra-low-power comparators, which are particularly useful for sensor interfacing and analog signal processing. For timing and control, the STM32L031K6T6TR comes with multiple timers, including a basic timer, a low-power timer, and watchdog timers, which help maintain the system's reliability and performance.

Security and system integrity are also addressed with features such as a hardware random number generator and CRC calculation unit. The MCU's True EEPROM provides robust data storage options, and with various low-power modes, including stop and standby, the STM32L031K6T6TR ensures minimal power consumption during idle periods.

Designed with flexibility in mind, this microcontroller supports a wide range of operating voltages from 1.65V to 3.6V, making it adaptable to different power supply conditions. Its temperature range of -40°C to 85°C allows for operation in harsh environments, ensuring reliability across various applications such as industrial controls, consumer electronics, and medical devices.

In conclusion, the STM32L031K6T6TR from STMicroelectronics is a feature-rich and energy-efficient microcontroller that is well-suited for designers looking to create sophisticated yet power-conscious electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9836 $51.5736
62+ $1.6276 $100.9112
96+ $1.5767 $151.3632
132+ $1.5259 $201.4188
170+ $1.4750 $250.7500
227+ $1.3224 $300.1848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,940 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess