EN
  • EN
  • DE

STPMS1BPQR

Part No STPMS1BPQR
Manufacturer STMicroelectronics
Catalog Interface - Sensor and Detector Interfaces
Description IC SMART SENSOR ASSP W/PGA 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr STMicroelectronics
Package Tape & Reel
Product Status Not For New Designs
Programmable Not Verified
Type Smart Sensor
Input Type Analog
Output Type Digital
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number STPMS1
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 347501-STPMS1BPQR
Ultra Librarian 3D Model Ultra Librarian STPMS1BPQR CAD Model

Description

STPMS1BPQR Energy Metering IC from STMicroelectronics

The STPMS1BPQR is a sophisticated energy metering integrated circuit (IC) designed and manufactured by STMicroelectronics, a global semiconductor leader. This IC is specifically engineered to provide high-accuracy measurements for single-phase energy metering applications. Its compact design and advanced features make it an ideal solution for a wide range of power monitoring systems.

The STPMS1BPQR boasts a high level of integration, combining both analog and digital components to facilitate precise energy consumption measurements. The device includes a programmable gain amplifier (PGA) and an analog-to-digital converter (ADC) that work together to ensure accurate readings of voltage and current signals. This enables the IC to provide reliable data for calculating energy, power, and other electrical parameters.

One of the key advantages of the STPMS1BPQR is its ability to operate over a wide temperature range, ensuring stable performance in diverse environments. Additionally, it features a tamper detection mechanism that enhances the security of the metering system by identifying potential fraudulent activities.

The IC is designed with flexibility in mind, supporting multiple communication interfaces that allow for easy integration into existing systems. This includes SPI and USART interfaces, which facilitate the transfer of measurement data to a microcontroller or other processing units for further analysis and reporting.

STMicroelectronics has also prioritized power efficiency in the design of the STPMS1BPQR. The device's low-power consumption makes it an eco-friendly choice for energy metering applications, contributing to the overall reduction of the system's power requirements.

Overall, the STPMS1BPQR from STMicroelectronics stands out as a reliable, accurate, and versatile IC for single-phase energy metering. Its combination of high precision, security features, and low power consumption makes it a top choice for manufacturers and designers looking to create state-of-the-art energy metering solutions.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2004 $60.8076
44+ $2.6260 $115.5440
69+ $2.5440 $175.5360
94+ $2.4619 $231.4186
122+ $2.3799 $290.3478
163+ $2.1337 $347.7931
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess