EN
  • EN
  • DE

M25P16-VMN6TPBA

Part No M25P16-VMN6TPBA
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829056-M25P16-VMN6TPBA
Ultra Librarian 3D Model Ultra Librarian M25P16-VMN6TPBA CAD Model

Description

STMicroelectronics M25P16-VMN6TPBA Serial Flash Memory

The M25P16-VMN6TPBA is a high-performance 16 Mbit (2MB) Serial Flash Memory device from STMicroelectronics, which is renowned for its reliability and efficiency. This non-volatile memory module is an ideal storage solution for a wide range of electronic applications, including mobile devices, digital cameras, and various embedded systems.

Key Features

  • Memory Size: 16 Mbit (2 Megabytes) of storage capacity, allowing for ample space to store boot code, firmware, or other critical data.
  • Interface: Utilizes a Serial Peripheral Interface (SPI) with high-speed clock frequency up to 75 MHz, enabling fast data transfer rates and quick access times.
  • Supply Voltage: Operates on a supply voltage range between 2.7V to 3.6V, making it suitable for low-power applications and compatible with a variety of logic levels.
  • Package: Available in a very small 8-pin, plastic SO8N package, ensuring a compact footprint for space-constrained designs.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, assuring stable performance under extreme conditions.
  • Endurance: Offers high cycling endurance and data retention, with 100,000 write cycles per sector and a data retention period of 20 years.
  • Security: Features sector protection and hardware locking to safeguard sensitive data against unintended operations.

Applications

The M25P16-VMN6TPBA is versatile and can be used in a variety of applications such as:

  • Portable electronics and handheld devices
  • Bluetooth modules and wireless communication systems
  • GPS navigation devices
  • Set-top boxes and digital televisions
  • Automotive electronics
  • Industrial control systems

This Serial Flash Memory is an excellent choice for designers who need a reliable and cost-effective storage solution with a small form factor. The M25P16-VMN6TPBA from STMicroelectronics ensures that your application will have the necessary storage capabilities, along with the performance and durability required for today's demanding electronic environments.

You May Also Be Interested in

Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8181 $53.4534
32+ $3.1328 $100.2496
50+ $3.0349 $151.7450
69+ $2.9370 $202.6530
89+ $2.8391 $252.6799
118+ $2.5454 $300.3572
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess