EN
  • EN
  • DE

PTVSHC3D7VU

Part No PTVSHC3D7VU
Manufacturer Prisemi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Prisemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834447-PTVSHC3D7VU
Ultra Librarian 3D Model Ultra Librarian PTVSHC3D7VU CAD Model

Description

The PTVSHC3D7VU is a Transient Voltage Suppressor (TVS) diode manufactured by Prisemi. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This TVS diode offers robust protection, fast response time, and low clamping voltage, making it suitable for a wide range of applications.

Applications:

  • Data lines protection
  • I/O ports
  • Microcontroller protection
  • Portable devices
  • Communication equipment

Features:

  • Low clamping voltage: Provides effective protection against transient events by limiting the voltage to a safe level.
  • Fast response time: Reacts quickly to transient events, ensuring minimal impact on the protected circuitry.
  • Low capacitance: Minimizes signal degradation in high-speed data lines.
  • ESD protection: Protects against electrostatic discharge events according to industry standards.
  • Small form factor: Allows for easy integration into compact electronic devices.
  • RoHS compliant: Meets environmental standards for restricted substances.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage due to voltage transients, increasing the overall reliability of the electronic system.
  • Reduced downtime: Prevents failures caused by ESD and surge events, minimizing downtime and maintenance costs.
  • Improved signal integrity: Low capacitance ensures minimal signal distortion in high-speed data transmission.
  • Compact design: Small form factor allows for easy integration into space-constrained applications.
  • Compliance with industry standards: Meets regulatory requirements for environmental safety and performance.

Additional Details:

The PTVSHC3D7VU is typically available in a small surface-mount package, such as SOD-323. It is designed to handle repetitive ESD strikes without performance degradation. The specific breakdown voltage, clamping voltage, and capacitance values will vary depending on the exact specifications of the device. Consult the manufacturer's datasheet for detailed electrical characteristics and application guidelines. The device is designed to protect against ESD events exceeding industry standards such as IEC 61000-4-2.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,860+ $0.0269 $50.0340
4,525+ $0.0221 $100.0025
7,010+ $0.0214 $150.0140
9,665+ $0.0207 $200.0655
12,500+ $0.0200 $250.0000
16,670+ $0.0180 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,780 pieces
MOQ: 1860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess