Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Comchip Technology
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 2μA @ 25V
Operating Temperature - Junction 125°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 1028677-CDBV3-54C-HF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian CDBV3-54C-HF CAD Model

Description

The Comchip Technology 1028677-CDBV3-54C-HF is a Schottky diode with a maximum reverse voltage of 30V.

  • Maximum Forward Voltage: 1V @ 100mA
  • Reverse Recovery Time: 4ns
  • Current Leakage: 2μA @ 25V
  • Maximum Junction Temperature: 125℃
  • Package: SOT-323 package
  • Diode Configuration: 1 Pair Common Cathode
  • Average Rectified Current: 200mA (DC)
  • Ideal for: Ideal for use in Discrete Semiconductor Products applications.

You May Also Be Interested in

Infineon Technologies
DIODE 650V 30A RAPID2 TO247-3
Lowest to $1.1819
ECAD model for IDW30C65D2XKSA1
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 36
Lowest to $19.1451
ECAD model for MD36K08D1
Rohm Semiconductor
Need more? Email Us
ECAD model for RB160VA-40G
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers F5 10
Lowest to $21.2722
ECAD model for MF100K06F5
Rohm Semiconductor
Need more? Email Us
ECAD model for RB095PS3STB
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 30V SC75A
Lowest to $0.2926
ECAD model for RB481YT2R
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 90V EMD4
Lowest to $0.5955
ECAD model for RB480Y-90T2R
Yangzhou yangjie electronic co., ltd
Diodes - Bridge Rectifiers D1 12
Lowest to $23.0565
ECAD model for MD120A08D1
Rohm Semiconductor
DIODE ARRAY SCHOTTKY 30V EMD3
Lowest to $0.2648
ECAD model for RB557WTL

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention