Products specifications Report Issue?

Reference Date Code 1517+
Reference case QFN
Manufacturer ITE
Win Source Part Number 753817-IT6515FN/BXA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IT6515FN/BXA CAD Model

Description

The IT6515FN/BXA is an HDMI re-driver with a built-in equalizer. It's designed to improve the signal quality of HDMI connections, compensating for signal loss and jitter caused by long cables or other impairments. This chip helps ensure a reliable, high-quality HDMI signal for displays and other devices.

Applications

  • Laptops and Desktop PCs
  • Blu-ray Players
  • Gaming Consoles
  • Set-Top Boxes
  • AV Receivers
  • HDMI Repeaters and Extenders
  • Projectors

Features

  • HDMI 1.4b Compliance: Supports HDMI 1.4b specifications.
  • Data Rate: Supports up to 3.4 Gbps data rate
  • Equalization: Integrated adjustable equalization to compensate for cable loss.
  • Pre-emphasis: Provides pre-emphasis to improve signal quality.
  • Automatic Cable Equalization: Automatically adjusts equalization based on cable length.
  • ESD Protection: Built-in ESD protection to prevent damage from electrostatic discharge.
  • Package: QFN package
  • Power Supply: Single 3.3V power supply

Benefits

  • Improved HDMI Signal Quality: Compensates for signal loss and jitter, resulting in a cleaner, more reliable HDMI signal.
  • Longer Cable Length Support: Allows for the use of longer HDMI cables without signal degradation.
  • Reduced Jitter: Minimizes jitter in the HDMI signal, improving image and audio quality.
  • Easy Integration: Single-chip solution simplifies board design and reduces component count.
  • Enhanced ESD Protection: Protects the device from electrostatic discharge, enhancing reliability.

Additional Details

The IT6515FN/BXA HDMI re-driver is designed to enhance HDMI signal integrity, ensuring reliable performance in a variety of multimedia applications. The integrated equalizer automatically adjusts to compensate for signal loss, providing optimal image and audio quality, even with longer HDMI cable runs. Its low power consumption and compact QFN package make it suitable for various devices.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $3.5885
ECAD model for TK31N60W
Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14SOP
Lowest to $0.2404
ECAD model for SN74LVC00ANSR
UTC
BUFFER/DRIVER WITH OPEN-DRAIN OUTPUT
Lowest to $0.0618
ECAD model for U74LVC1G07G-AL5-R
Texas Instruments
4-A Synchronous Step-Down Converter | IC REG BUCK ADJUSTABLE 4A 10VSON
Lowest to $0.5506
ECAD model for TPS54428DRCR
NEC
LOW NOISE J-FET INPUT DUAL OPERATIONAL AMPLIFIER    
Lowest to $0.9417
ECAD model for UPC4072G2
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Texas Instruments
SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Lowest to $0.3599
ECAD model for SN74AUC1G14DCKRG4
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention