EN
  • EN
  • DE

M28W160CB90ZB6

Part No M28W160CB90ZB6
Manufacturer STMicroelectronics
Catalog Memory
Description M28W160CB-90ZB6 St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package TFBGA
Data Bus Width 16 b
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 2 MB
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
RoHS Non-Compliant
Win Source Part Number 1073566-M28W160CB90ZB6
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28W160CB90ZB6 CAD Model

Description

The M28W160CB90ZB6 is a high-performance, 16-megabit (Mb) non-volatile flash memory component designed and manufactured by STMicroelectronics. This flash memory chip is part of the well-regarded family of memory products that are widely used across various applications due to their reliability, speed, and flexibility.

This particular model features a 90 nanometer (nm) process technology, which ensures a compact footprint along with low power consumption, making it an ideal choice for space-constrained and power-sensitive applications. The memory is organized as 1M x16, which allows for efficient data storage and management.

The M28W160CB90ZB6 operates with a supply voltage range of 2.7V to 3.6V, accommodating a wide array of design requirements and ensuring compatibility with various logic levels. Its access time of 90ns makes it a swift performer for read operations, which is critical for applications requiring quick data retrieval.

One of the notable features of this flash memory is its support for a boot block, which provides a protected area for code storage that is critical for system boot-up processes. This feature is particularly important for embedded systems where the integrity of the boot code is paramount.

The M28W160CB90ZB6 also offers various industry-standard features such as block erase and program capabilities, which allow for a high degree of flexibility in data management. Erase and program operations are both efficient and reliable, ensuring data integrity and long-term stability of the stored information.

In terms of programming, the device supports a standard interface for ease of integration into a wide range of systems. It is compliant with JEDEC standards and is equipped with a common flash interface (CFI), which simplifies device interfacing and programming.

Overall, the STMicroelectronics M28W160CB90ZB6 flash memory is a robust and versatile storage solution that meets the needs of a variety of applications, from embedded systems and automotive electronics to telecommunications and industrial control systems. Its combination of speed, power efficiency, and reliability make it a top choice among designers and engineers.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
IC 27C256-85 28PIN Dil
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess