EN
  • EN
  • DE

SY58037UMG

Part No SY58037UMG
Manufacturer Microchip Technology
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description ULTRA PRECISION 8:1 MUX WITH INTERNAL TERMINATION AND 1:2 CML FANOUT BUFFER | IC MUX 8:1 PREC 1:2 FANOUT 44MLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 2.375V ~ 2.625V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad, 44-MLF
Supplier Device Package 44-MLF (7x7)
Family Part Number 58037
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Win Source Part Number 1263045-SY58037UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY58037UMG CAD Model

Description

Microchip Technology's SY58037UMG: A High-Speed Multiplexer for Advanced Applications

The SY58037UMG by Microchip Technology is a state-of-the-art, high-speed 2:1 multiplexer device that is designed to meet the needs of the most demanding high-speed data systems. This precision-engineered component is an ideal choice for applications requiring the selection and routing of high-speed signals.

With its differential CML data inputs and outputs, the SY58037UMG ensures minimal signal distortion and provides excellent high-speed data integrity. The device is capable of operating at data rates up to 28Gbps, making it perfect for use in high-performance computing, telecommunication, and networking equipment, as well as in test and measurement systems.

The SY58037UMG features a fail-safe input structure, which prevents the outputs from oscillating in the absence of input data. This characteristic is critical for maintaining system stability and reliability. Additionally, the device is equipped with an internal input termination that provides input impedance matching, reducing design complexity and helping to save board space.

Power consumption is a key consideration in modern electronic design, and the SY58037UMG addresses this by offering an ultra-low power consumption mode. This feature enables the device to operate efficiently, thereby reducing the thermal footprint and power costs associated with the operation of electronic systems.

The SY58037UMG comes in a compact 16-pin (3x3) QFN package, which is suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across a wide range of environmental conditions. Furthermore, the RoHS compliance of the SY58037UMG demonstrates Microchip Technology's commitment to environmental sustainability and regulatory adherence.

In summary, the SY58037UMG from Microchip Technology is a versatile and high-performance 2:1 multiplexer that offers speed, reliability, and energy efficiency for advanced electronic systems. It is a testament to Microchip's expertise in delivering cutting-edge solutions for the high-speed signal processing market.

You May Also Be Interested in

Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess