EN
  • EN
  • DE

LIS2DE12TR

Part No LIS2DE12TR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 64 (±2g) to 5 (±16g)
Bandwidth 0.5Hz to 2.69kHz
Output Type I2C, SPI
Supply Voltage - Operating 1.71 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-LGA (2x2)
Win Source Part Number 1052560-LIS2DE12TR
Family Name LIS2DE12
Introduction Date May 27, 2015
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LIS2DE12TR CAD Model

Description

STMicroelectronics LIS2DE12TR Accelerometer

The LIS2DE12TR is a high-performance, ultra-low-power 3-axis "femto" accelerometer belonging to the "nano" family, manufactured by STMicroelectronics. This MEMS (Micro-Electro-Mechanical Systems) device is designed to cater to the demanding needs of mobile applications and is ideal for a wide range of consumer electronics due to its compact footprint and impressive power efficiency.

With its advanced technology, the LIS2DE12TR provides multiple operating modes designed to optimize power consumption and noise performance for each specific application. The accelerometer operates over a selectable full-scale range of ±2g/±4g/±8g/±16g and is capable of measuring accelerations with output data rates from 1 Hz to 5.3 kHz.

The device features an embedded high-resolution 12-bit ADC (Analog-to-Digital Converter), which allows it to capture the minutest movements with high precision. Additionally, the LIS2DE12TR is equipped with smart embedded functions such as motion detection, click/double-click recognition, and free-fall detection, making it a versatile choice for implementing motion-related features in user applications.

One of the key advantages of the LIS2DE12TR is its small size, coming in a thin plastic land grid array package (LGA) that measures just 2.0 x 2.0 x 0.65 mm. This tiny footprint allows it to be easily integrated into space-constrained designs without compromising performance.

Interfacing with the LIS2DE12TR is made simple through its I2C/SPI digital output interface. This ensures compatibility with most microcontrollers, allowing for straightforward integration into system designs. Furthermore, the device offers several programmable interrupts that can be mapped to various functions, reducing the processing load on the main controller and enabling power-saving strategies.

Overall, the LIS2DE12TR from STMicroelectronics is a versatile, power-conscious solution for adding motion sensing to a vast array of products, including mobile phones, gaming devices, digital cameras, and portable health monitoring systems. Its robust feature set and ease of integration make it an excellent choice for designers looking to enhance their applications with reliable motion detection capabilities.

You May Also Be Interested in

STMicroelectronics
ACCEL 100G I2C/SPI 16TFLGA
Lowest to $9.8956
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $2.9938
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3444
TE Connectivity
ACCELEROMETER 200G IEPE SMD
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3068 $52.2720
85+ $1.2241 $104.0485
130+ $1.1828 $153.7640
185+ $1.1000 $203.5000
240+ $1.0587 $254.0880
295+ $1.0173 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess