EN
  • EN
  • DE

LIS3DHTR

Part No LIS3DHTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 16LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Sensitivity (LSB/g) 1000 (±2g) to 83 (±16g)
Bandwidth 0.5Hz to 625Hz
Output Type I2C, SPI
Supply Voltage - Operating 1.71 V to 3.6 V
Features Adjustable Bandwidth, Selectable Scale, Temperature Sensor
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-LGA (3x3)
Win Source Part Number 018609-LIS3DHTR
Family Name LIS3DH
Introduction Date May 21, 2010
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LIS3DHTR CAD Model

Description

LIS3DHTR Accelerometer by STMicroelectronics

The LIS3DHTR is a high-performance three-axis linear accelerometer belonging to the "nano" family, with digital I2C/SPI serial interface standard output. Manufactured by STMicroelectronics, this MEMS (Micro-Electro-Mechanical Systems) device is designed to cater to the demanding needs of mobile applications and IoT devices where low power consumption and compact footprint are critical.

This versatile sensor features ultra-low-power operational modes that allow advanced power-saving and smart sleep-to-wakeup functions. The LIS3DHTR supports multiple measuring ranges, including ±2g/±4g/±8g/±16g, which can be selected depending on the requirements of the application. This adaptability ensures high-resolution measurements for different types of motion detection.

One of the distinguishing features of the LIS3DHTR is its ability to detect free fall, motion, and shock events. This makes it an ideal choice for a variety of consumer electronics, such as mobile phones, tablets, fitness trackers, and gaming devices, as well as for industrial applications like vibration monitoring and impact recognition.

The device is equipped with an embedded FIFO (First In First Out) buffer, allowing the host processor to save power by accessing the data less frequently. The LIS3DHTR also includes a temperature sensor and can operate over a temperature range from -40°C to +85°C, ensuring reliability in a wide range of environments.

With its small form factor, the LIS3DHTR comes in a thin plastic land grid array package (LGA) and is guaranteed to operate over an extended voltage range from 1.71 V to 3.6 V. This makes the LIS3DHTR a highly integrable and robust solution for system designers looking to enhance motion and gesture detection without compromising on space or power efficiency.

STMicroelectronics has ensured that the LIS3DHTR is not only powerful and versatile but also easy to integrate into various platforms, providing comprehensive development support and a wealth of application notes to facilitate product development and shorten time-to-market.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3444
STMicroelectronics
ACCEL 2-6G I2C/SPI 28QFPN
Lowest to $20.4910
TE Connectivity
ACCELEROMETER 500G IEPE TO5
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3202
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
IC ACCEL DUAL-AX 3.3V 1.7G 8CLCC
Lowest to $23.6785
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2688 $50.7520
85+ $1.1885 $101.0225
135+ $1.1483 $155.0205
190+ $1.0680 $202.9200
245+ $1.0279 $251.8355
305+ $0.9877 $301.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,380 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess