EN
  • EN
  • DE

IIS2DLPCTR

Part No IIS2DLPCTR
Manufacturer STMicroelectronics
Catalog Motion Sensors - Accelerometers
Description ACCEL 2-16G I2C/SPI 12LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.8Hz ~ 800Hz 12-LGA (2x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Mfr STMicroelectronics
Package Tape & Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g, 16g
Bandwidth 0.8Hz ~ 800Hz
Output Type I2C, SPI
Voltage - Supply 1.62V ~ 3.6V
Features Selectable Scale, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 12-WFLGA
Supplier Device Package 12-LGA (2x2)
Base Product Number IIS2
Other Names 497-18226-1,497-18226-2,497-18226-6
Standard Package 10,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235079-IIS2DLPCTR
Ultra Librarian 3D Model Ultra Librarian IIS2DLPCTR CAD Model

Description

STMicroelectronics IIS2DLPCTR Motion Sensor

The IIS2DLPCTR is a state-of-the-art motion sensor from STMicroelectronics, designed to deliver high-performance and precision in a wide range of applications. This ultra-compact, high-resolution, 3-axis accelerometer is specifically engineered for advanced vibration monitoring and inertial measurements, making it an ideal choice for industrial and consumer applications alike.

Key Features

  • High Resolution: The sensor offers a selectable full-scale range of ±2g/±4g/±8g/±16g, allowing for precise measurement of acceleration in different scenarios.
  • Advanced Power Management: With its low-power operating modes, the IIS2DLPCTR ensures optimal power consumption, extending the battery life of portable devices.
  • Embedded Intelligence: The device includes a programmable finite state machine and machine learning core, enabling advanced event detection and reducing the load on the main processor.
  • Multi-Axis Sensing: Its 3-axis sensing capability captures motion in all directions, providing comprehensive data for analysis.
  • Robust Design: Engineered to withstand mechanical stress, the sensor is suitable for use in harsh environments.

Applications

The versatile nature of the IIS2DLPCTR allows it to be integrated into a multitude of applications, including but not limited to:

  • Industrial vibration monitoring
  • Predictive maintenance systems
  • Asset tracking and monitoring
  • Consumer electronics (e.g., smartphones, wearables)
  • Healthcare devices
  • Antitheft systems

Technical Specifications

The IIS2DLPCTR operates within a temperature range of -40°C to +85°C, ensuring reliability across various environmental conditions. The sensor communicates via a high-speed SPI/I2C digital interface, providing flexibility in system design and ease of integration into existing platforms.

With its compact footprint, the IIS2DLPCTR is housed in a small 2.5x3x0.83 mm package, making it suitable for space-constrained applications. The sensor also includes an embedded temperature sensor for temperature compensation, ensuring stable performance over a wide temperature range.

STMicroelectronics' commitment to innovation is embodied in the IIS2DLPCTR, offering designers a powerful tool for enhancing the capabilities of their products with accurate, reliable motion sensing technology.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 14LGA
Lowest to $0.2867
TE Connectivity
ACCELEROMETER 20G ANALOG TO5-3
Need more? Email Us
Analog Devices Inc.
SINGLE-AXIS IMEMS ACCELEROMETER
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $3.7539
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Freescale Semiconductor - NXP
PSI5 ACCELEROMETER, 12V, X, 240G
Lowest to $11.6418
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Rohm Semiconductor
ACCELEROMETER 20G ANALOG 10LGA
Need more? Email Us
STMicroelectronics
ACCEL 100G I2C/SPI 16TFLGA
Lowest to $9.8956

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6867 $50.6010
75+ $1.3840 $103.8000
115+ $1.3407 $154.1805
155+ $1.2975 $201.1125
200+ $1.2542 $250.8400
270+ $1.1245 $303.6150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,882 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess