EN
  • EN
  • DE

VIPER20ADIP-E

Part No VIPER20ADIP-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC SWIT SMPS CM OTP UVLO 8DIP / AC to DC Switching Converter SMPS Controller 200kHz Tube 8-Pin PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 20W
Fault Protection Current Limiting, Over Temperature
Control Package / Case 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 213851-VIPER20ADIP-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 50
Family Name VIPer20A-E
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VIPER20ADIP-E CAD Model

Description

The VIPER20ADIP-E is a high-performance, low-power offline switched-mode power supply (SMPS) primary switcher IC from STMicroelectronics, a leader in the semiconductor industry. This product is designed to deliver a cost-effective and compact solution for power supply applications, combining a dedicated current mode PWM controller with a high-voltage power MOSFET on the same silicon chip.

Key Features

  • Integrated Power MOSFET: With an 800V avalanche-rugged power section, the VIPER20ADIP-E ensures reliable operation even under harsh conditions.
  • Wide Supply Voltage Range: The device operates over a broad input voltage range, making it suitable for a variety of AC input applications.
  • Current Mode Control: The current mode PWM controller offers excellent output voltage regulation and fast response to load transients.
  • Low Standby Power Consumption: Thanks to the very low start-up and operating current, the device ensures efficiency in standby mode, reducing overall power consumption.
  • Multiple Protection Features: It includes overvoltage, overload, overtemperature, and short-circuit protections, enhancing the safety and reliability of the power supply design.

Applications

The VIPER20ADIP-E is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Switched-mode power supplies (SMPS)
  • Power adapters and chargers
  • LED lighting drivers
  • Auxiliary power supplies for home appliances and consumer electronics

Package and Quality

This device is offered in a DIP-8 (Dual In-line Package) which makes it suitable for through-hole PCB mounting, allowing for easy integration into a variety of designs. The VIPER20ADIP-E is designed to meet the high-quality standards expected from STMicroelectronics, ensuring reliable performance across its lifespan.

Conclusion

In summary, the VIPER20ADIP-E from STMicroelectronics is an excellent choice for designers looking to create efficient, reliable, and compact power solutions. Its integrated features and protections, along with the robust package, make it a highly durable and versatile component for a multitude of power applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology Up to 150kHz 8-PDIP-7B
Need more? Email Us
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $4.3657
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess