EN
  • EN
  • DE

L9952XP

Part No L9952XP
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PWR MANAGEMENT SYST PWRSSO36
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Applications Automotive
Supply Voltage - Operating 6 V to 18 V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package PowerSSO-36
Win Source Part Number 104383-L9952XP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9952XP CAD Model

Description

The L9952XP from STMicroelectronics is a sophisticated door actuator driver designed to meet the high demands of modern automotive door systems. This innovative product offers a range of features that make it an ideal solution for controlling power windows, door locks, and mirror folding mechanisms with precision and reliability.

Key Features

  • Integrated Power Stages: The L9952XP includes two high-side drivers and two low-side drivers, allowing for the direct control of motors and other inductive loads without the need for additional external components.
  • Diagnostic Functions: Equipped with comprehensive diagnostic capabilities, the device provides feedback on overtemperature, open load, short circuit to battery, and short circuit to ground, ensuring safe and reliable operation.
  • Programmable Current Limit: Users can program the current limit to protect the system from excessive current draw, enhancing the safety and longevity of the door actuator system.
  • Multiple Operating Modes: The L9952XP supports various operating modes, including normal, standby, and sleep modes, to optimize power consumption in different scenarios.
  • Voltage Range: This driver operates within a wide voltage range, accommodating the fluctuations commonly found in automotive power supplies.

Applications

The L9952XP is specifically designed for automotive applications and is particularly well-suited for:

  • Power window control
  • Central door locking systems
  • Side mirror positioning and folding

Technical Specifications

The device boasts an operating voltage range from 6V to 27V, making it versatile for various automotive power systems. The high-side drivers can handle currents up to 6A, while the low-side drivers can manage up to 5A, ensuring sufficient power for most door actuator applications.

Conclusion

With its robust design and advanced features, the L9952XP from STMicroelectronics is a top-tier choice for automotive manufacturers looking to integrate reliable and efficient door actuator systems into their vehicles. Its programmability, diagnostic capabilities, and wide operating voltage range make it a highly adaptable and safe solution for modern automotive requirements.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9734 $59.8936
10+ $12.2857 $122.8570
15+ $11.9023 $178.5345
21+ $11.5188 $241.8948
26+ $11.1342 $289.4892
35+ $9.9827 $349.3945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess