EN
  • EN
  • DE

L9177A

Part No L9177A
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PTS SMARTPOWER 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202612-L9177A
Win Source Part Number Cross
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tube
Product Status Active
Applications Automotive
Operating Temperature -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Ultra Librarian 3D Model Ultra Librarian L9177A CAD Model

Description

The L9177A from STMicroelectronics is a highly integrated power management IC, specifically designed to cater to the needs of automotive engine control units (ECUs). As a critical component in the automotive sector, this device ensures reliable and efficient power supply management for various automotive applications.

Key Features

  • Integrated Power Supplies: The L9177A features multiple voltage regulators to provide stable power to the ECU. This includes a main 5V regulator, a sensor supply regulator, and other auxiliary regulators, ensuring the ECU and its peripherals receive constant and reliable power.
  • Diagnostic and Protection Functions: With built-in diagnostic capabilities, the L9177A can detect and report system faults, such as overvoltage, undervoltage, and overtemperature conditions. It also includes protection features like short-circuit and overcurrent protection, enhancing the overall reliability of the system.
  • Flexible Configuration: The device offers configurable options to suit a wide range of automotive applications, allowing designers to tailor the power management system to their specific needs.
  • High-Temperature Operation: Designed to withstand the harsh conditions of the automotive environment, the L9177A operates efficiently over a wide temperature range, ensuring performance stability under extreme conditions.

Applications

The L9177A is ideal for use in a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Other automotive power management systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the L9177A is no exception. Manufactured to meet the stringent requirements of the automotive industry, this power management IC is designed to deliver consistent performance and long-term durability, making it a trusted choice for automotive manufacturers worldwide.

For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official STMicroelectronics datasheets and product resources.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7080 $176.9480
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,238 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess