EN
  • EN
  • DE

74V1T384CTR

Part No 74V1T384CTR
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Description Bus Switch 1-Element CMOS 1-IN 5-Pin SOT-323 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-323
High Level Output Current -50 mA
Low Level Output Current 50 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4 V
Number of Pins 5
Operating Supply Voltage 5 V
Packaging Tape & Reel
Propagation Delay 800 ps
Radiation Hardening No
Resistance 14 Ω
RoHS Compliant
Win Source Part Number 1115833-74V1T384CTR
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74V1T384CTR CAD Model

Description

The 74V1T384CTR is a specialized component from the renowned semiconductor manufacturer STMicroelectronics, designed to facilitate communication between devices operating at different voltage levels. This single gate logic level translator is an integral part of modern electronic systems, allowing for seamless integration of components with incompatible logic levels.

Key Features

  • High-Speed Operation: The 74V1T384CTR is capable of high-speed operation, making it suitable for applications that require rapid data transfer and minimal signal delay.
  • Wide Voltage Range: It supports a broad range of input and output voltages, from 1.2V to 3.6V, providing versatility in interfacing different logic families.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes a minimal amount of power, thereby reducing the overall power requirements of the system.
  • Single Bit: This single bit logic level translator is perfect for applications where space is at a premium and only one bit of translation is needed.
  • High Impedance Output: The high impedance output state during power-down mode ensures that the device does not load the bus when powered off.
  • Lead-Free and RoHS Compliant: The 74V1T384CTR is manufactured using environmentally friendly materials and processes, complying with the RoHS directive.
  • Compact Package: Available in a small outline transistor package (SOT-323), it is ideal for space-constrained applications.

Applications

The versatility of the 74V1T384CTR makes it suitable for a wide range of applications, including:

  • Mobile and Portable Devices
  • Data Communication Systems
  • Microcontroller Interface
  • Level Shifting for Mixed-Voltage Systems

Product Summary

The STMicroelectronics 74V1T384CTR is a highly efficient and reliable solution for level translation requirements in electronic circuits. Its ability to interface between different voltage domains, combined with its high-speed operation and low power consumption, makes it an ideal choice for designers looking to create seamless and energy-efficient systems. The compact form factor and compliance with environmental standards further ensure that this component can be integrated into a broad array of modern electronic applications.

You May Also Be Interested in

Amd
Need more? Email Us
Amd
Contact for details
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess