EN
  • EN
  • DE

74LS83AB1

Part No 74LS83AB1
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1168066-74LS83AB1
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LS83AB1 CAD Model

Description

STMicroelectronics 74LS83AB1 - 4-Bit Binary Full Adder with Fast Carry

The 74LS83AB1 is a high-speed 4-Bit binary full adder designed by STMicroelectronics, a global semiconductor leader. This integrated circuit (IC) is part of the 74LS logic family, which is well-known for its low-power Schottky technology, offering a balance between speed and power consumption. The 74LS83AB1 is a fundamental component used in digital electronics for performing arithmetic operations, making it an essential building block for a wide range of applications including computers, calculators, and various digital processing systems.

This IC is capable of adding two 4-bit binary numbers and providing the sum along with a carry-out. The four adder stages of the 74LS83AB1 provide binary sum outputs (Σ1 to Σ4) as well as a carry output (C4) for cascading with other adders, allowing for the addition of larger binary numbers. The device also features two additional inputs for carry-in (C0) and ground (GND), which are necessary for cascading multiple adders and for initializing the first stage, respectively.

Each of the four full adders within the 74LS83AB1 operates with a dual-in-line package (DIP) configuration, ensuring easy integration into a variety of circuit boards. The IC's pinout is designed for straightforward implementation with clearly labeled inputs and outputs for the binary numbers (A1 to A4, B1 to B4), sum (Σ1 to Σ4), carry-in (C0), and carry-out (C4).

The 74LS83AB1 operates within a typical supply voltage range of 4.75V to 5.25V, making it compatible with TTL power levels. Its power dissipation is low, and the IC features fast switching times, which is a critical aspect for high-speed computing and digital processing tasks.

STMicroelectronics ensures that the 74LS83AB1 meets high-quality standards, with rigorous testing for durability and performance. The IC is also supported by comprehensive technical documentation, including datasheets, application notes, and design guides, which are available on the STMicroelectronics website. This makes it easier for designers and engineers to incorporate the 74LS83AB1 into their projects, ensuring reliable and efficient operations in their digital systems.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Coilcraft
RF inductor, air core, 2% tol, SMT, RoHS, halogen free
Lowest to $1.4008
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess