EN
  • EN
  • DE

L99PM62XPTR

Part No L99PM62XPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT LIN/CAN HS POWERSSO3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Automotive
Operating Supply Current 6mA
Supply Voltage - Operating 6 V to 18 V
Temperature Range - Operating -40°C to 130°C
Mounting SMD (SMT)
Case / Package PowerSSO-36
Win Source Part Number 070633-L99PM62XPTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L99PM62XPTR CAD Model

Description

Introducing the L99PM62XPTR Power Management IC from STMicroelectronics

The L99PM62XPTR is a sophisticated power management integrated circuit (IC) designed and manufactured by STMicroelectronics, a global semiconductor leader known for its high-performance electronic components. This IC is specifically engineered to meet the rigorous demands of automotive power management applications, offering a reliable and efficient solution for vehicle electronic systems.

Key Features:

  • Multiple Voltage Regulators: The L99PM62XPTR includes several voltage regulators to provide stable power supply to various automotive subsystems. These include both high and low voltage outputs suitable for microcontrollers, sensors, and other electronic devices.
  • Advanced Power Control: With integrated power control functions, the device ensures efficient power sequencing and management, crucial for reducing power consumption and extending the lifespan of vehicle electronics.
  • Communication Interfaces: The IC is equipped with communication interfaces such as LIN and HS-CAN transceivers, enabling seamless communication with other components within the automotive network.
  • Enhanced Diagnostics: It features comprehensive diagnostic capabilities that facilitate fault detection and reporting, ensuring high reliability and safety standards are maintained.
  • Robust Protection: The L99PM62XPTR is designed with built-in protection features against over-temperature, over-voltage, and other electrical hazards, safeguarding the IC and connected devices from potential damage.

Applications:

The versatile nature of the L99PM62XPTR makes it an ideal choice for a variety of applications within the automotive sector. It is commonly used in body control modules, gateway modules, and other electronic control units that require efficient power management. The IC's robust feature set ensures it can withstand the harsh conditions of the automotive environment while providing consistent performance.

Conclusion:

STMicroelectronics' L99PM62XPTR power management IC is a testament to the company's commitment to delivering high-quality and durable components for the automotive industry. With its comprehensive feature set and robust design, the L99PM62XPTR is poised to drive innovation in automotive power management solutions, ensuring vehicles operate more efficiently, reliably, and safely.

You May Also Be Interested in

NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8411 $65.5233
7+ $17.9210 $125.4470
10+ $17.3608 $173.6080
14+ $16.8006 $235.2084
18+ $16.2405 $292.3290
24+ $14.5611 $349.4664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess