EN
  • EN
  • DE
  • IT

UCC3972N

Part No UCC3972N
Manufacturer Texas Instruments
Catalog PMIC - Lighting, Ballast Controllers
Description BiCMOS Cold Cathode Fluorescent Lamp Driver Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type CCFL Controller
Frequency 80kHz ~ 160kHz
Operating Supply Voltage 4.5 V ~ 20 V
Operating Supply Current 7mA
Dimming No
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1276565-UCC3972N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC3972
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UCC3972N CAD Model

Description

Product Overview: UCC3972N by Texas Instruments

The UCC3972N is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, designed for the precise control of power management systems. This versatile IC is an essential component for a wide range of electronic applications, from industrial machinery to consumer electronics, where efficient power regulation is crucial.

Key Features

  • High-Efficiency Control: The UCC3972N is engineered to provide top-notch efficiency in power conversion, which is vital for reducing energy consumption and heat generation in electronic systems.
  • Advanced Protection: It comes equipped with various protection features including under-voltage lockout, over-current protection, and thermal shutdown, ensuring the longevity and reliability of the end application.
  • Flexible Operation: This IC can be used in multiple configurations, making it a suitable choice for both isolated and non-isolated power systems.
  • Compact Footprint: The UCC3972N's small form factor enables designers to minimize PCB space usage, allowing for more compact and streamlined designs.

Applications

The UCC3972N is adept at managing and optimizing power in a variety of settings. It's commonly found in:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • LED Drivers
  • Charging Systems for Batteries
  • Power Supplies for Telecommunications Equipment

Technical Specifications

With a focus on performance, the UCC3972N offers a range of technical specifications that ensure it meets the demands of modern power management tasks:

  • Operating Temperature Range: -40°C to +85°C
  • Package Type: PDIP (Plastic Dual-In-Line Package)
  • Number of Pins: 8
  • RoHS Compliant: Yes

Quality and Support

Texas Instruments is known for its commitment to quality, and the UCC3972N is no exception. Customers can expect consistent performance and durability. Additionally, Texas Instruments provides comprehensive technical support for the UCC3972N, including detailed datasheets, application notes, and design resources to assist in the integration of this IC into various applications.

For engineers and designers looking for a reliable power management solution, the UCC3972N by Texas Instruments presents an excellent choice that combines efficiency, versatility, and protection in a compact package.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $1.8653
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Infineon Technologies
DIMMING BALLAST CONTROL IC | IC CTLR BALLAST DIMMING 16-DIP
Lowest to $3.7434
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess