EN
  • EN
  • DE

LX1686ECPW

Part No LX1686ECPW
Manufacturer Microsemi Corporation
Catalog PMIC - Lighting, Ballast Controllers
Description Digital Dimming CCFL Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Reel - TR
Part Status Obsolete(EOL)
Type CCFL Controller
Frequency 84kHz ~ 116kHz
Operating Supply Voltage 3 V ~ 5.5 V
Operating Supply Current 5mA
Dimming Yes
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 1209694-LX1686ECPW
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name LX1686
Introduction Date April 20, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian LX1686ECPW CAD Model

Description

The Microsemi Corporation LX1686ECPW is a CCFL controller that is designed to provide excellent performance and reliability.

  • Type: CCFL Controller
  • Supply and Demand Status: Limited
  • Series: LX1686
  • Packaging: Reel
  • Mounting Style: SMD
  • Operating Supply Voltage: 3V to 5.5V
  • Frequency Range: 84kHz to 116kHz
  • Operating Temperature Range: 0°C to 85°C

You May Also Be Interested in

Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Maxim Integrated
4-Channel Cold-Cathode Fluorescent Lamp Controller
Lowest to $6.2532
ON Semiconductor
Single Relay Driver IC
Lowest to $4.1612
Atmel
IC FLASHER DUAL OUTPUT 16-SOIC
Need more? Email Us
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4250
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6667 $58.3345
85+ $1.3675 $116.2375
135+ $1.3248 $178.8480
185+ $1.2821 $237.1885
235+ $1.2393 $291.2355
315+ $1.1111 $349.9965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess