EN
  • EN
  • DE

UBA2014T/N1

Part No UBA2014T/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0832+
Reference case SOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716847-UBA2014T/N1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA2014T/N1 CAD Model

Description

The UBA2014T/N1 is a cutting-edge high voltage Integrated Circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This IC is specifically engineered for driving Cold Cathode Fluorescent Lamps (CCFLs) and External Electrode Fluorescent Lamps (EEFLs), which are commonly used in LCD backlighting applications. Its high level of integration ensures a cost-effective and compact solution for LCD backlight inverter designs.

With an operating voltage range that is compatible with 12V power supplies, the UBA2014T/N1 is versatile and can be used in a variety of applications where efficient lighting is essential. Its integrated functions include a half-bridge control circuit, a level shifter, and a bootstrap diode, which simplifies circuit design and reduces external component count, leading to a more reliable and space-efficient product design.

The IC incorporates various protection features to ensure the longevity and reliability of the lighting system. These include under-voltage lockout (UVLO), over-voltage protection (OVP), and over-current protection (OCP). These safeguarding features help prevent damage to the IC and the lighting system due to abnormal operating conditions, thereby enhancing the overall product life.

One of the standout features of the UBA2014T/N1 is its dimming capability. It supports both analog and burst dimming control, which allows for precise adjustment of the backlight brightness, improving the visual experience for the end-user while also contributing to energy savings. This makes the IC an excellent choice for applications that demand dynamic brightness levels, such as televisions, monitors, and industrial displays.

Overall, the UBA2014T/N1 from NXP Semiconductors is a robust and highly functional IC that provides an efficient solution for driving fluorescent lamps in LCD backlights. Its high level of integration, combined with advanced protection and control features, makes it an ideal choice for designers looking to create reliable and user-friendly lighting systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.0346
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess