EN
  • EN
  • DE

MAX8709AETI

Part No MAX8709AETI
Manufacturer Maxim Integrated
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706917-MAX8709AETI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8709AETI CAD Model

Description

The MAX8709AETI is a high-performance, low-power, thin quad flat no-leads (TQFN) integrated circuit from Maxim Integrated, designed to meet the rigorous demands of modern electronic systems. This versatile component is engineered to provide a reliable solution for power management in compact and energy-sensitive applications.

Key Features

  • Efficiency: The device is optimized for high efficiency, which is crucial for battery-powered devices, ensuring longer operation time and reduced heat generation.
  • Versatility: With its wide input voltage range, the MAX8709AETI is suitable for a variety of applications, from portable electronics to industrial systems.
  • Compact Footprint: The TQFN package is space-saving and ideal for designs where board space is at a premium.
  • Thermal Management: The IC is designed with thermal protection features, safeguarding the system against overheating and enhancing system reliability.

Applications

The MAX8709AETI is a versatile component that can be used in a diverse range of applications. It is particularly well-suited for portable devices where power efficiency and space constraints are critical considerations. Some common applications include:

  • Smartphones and tablets
  • Laptop computers
  • Portable media players
  • Wearable technology
  • Power supply modules

Technical Specifications

The device comes in a 28-pin TQFN package and operates over a broad temperature range. It features multiple built-in protection mechanisms, such as over-temperature and over-current protection, ensuring the safety and longevity of the end product.

Ordering Information

For purchasing and further technical details, customers can refer to the Maxim Integrated official website or authorized distributors. The part number MAX8709AETI is the key identifier when placing an order or requesting samples.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Microchip Technology
IC LED DRIVER 8SOIC
Lowest to $24.0113
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Maxim Integrated
Lowest to $1.3456
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853
Texas Instruments
HIGHLY EFFICIENT PHASE SHIFT FULL BRIDGE CCFL CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess