Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology BiCDMOS
Applications General Purpose
Output Current 4A
Supply Voltage (V) 8V ~ 52V
Load Voltage (V) 8V ~ 52V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style SMD
Manufacturer Package 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package PowerSO-36
Family Part Number L6226
Manufacturer Pack Quantity 31
MSL Level 3 (168 Hours)
Win Source Part Number 1194357-L6226PD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6226PD CAD Model

Description

The L6226PD from STMicroelectronics is a high-performance dual full-bridge driver that is designed to drive bipolar stepper motors or bidirectional control of two DC motors. Integrated within a PowerSO-36 package, this IC is capable of delivering up to 1 A per channel with an operating voltage range from 8 V to 52 V, making it suitable for a wide array of industrial and consumer applications.

Featuring low ON resistance, the L6226PD ensures high efficiency and better thermal performance. Its DMOS output stages incorporate synchronous rectification, which further improves power dissipation during PWM operation. The device is also equipped with a non-dissipative overcurrent protection on the high side power MOSFETs and thermal shutdown to ensure the safety and durability of your application.

One of the key benefits of the L6226PD is its cross-conduction protection, which prevents accidental simultaneous conduction of the transistors in a half-bridge. This feature is essential for preventing potential hardware damage. Additionally, the device provides a full set of diagnostics via a non-dissipative current sense, overcurrent, and thermal shutdown with hysteresis.

The L6226PD is easy to implement in a circuit, thanks to its simple logic control for each bridge. It is compatible with standard microcontroller interfaces, and its mixed bipolar CMOS DMOS (BCD) technology allows the integration of analog features and power stages on the same chip, reducing the complexity and footprint of the overall solution.

With its robust design and comprehensive feature set, the L6226PD is an ideal solution for applications that require reliable and efficient motor control, such as office automation, factory automation, vending machines, and many more. Whether you're driving a small stepper motor in a precision positioning system or controlling the bidirectional movement of a DC motor, the L6226PD offers a compact, powerful, and versatile solution.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 4.5V-5.5V 24SOIC / Motor Driver Parallel 24-SOIC
Need more? Email Us
ECAD model for LM629M-6/NOPB
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9560
ECAD model for DRV8305NEPHPRQ1
Microchip Technology
IC MOTOR DRVR 14.5V-16.8V 16DIP / Motor Driver Bipolar On/Off 16-PDIP
Need more? Email Us
ECAD model for U2010B-M
Rohm Semiconductor
IC MOTOR DRIVER 6V-32V HRP7 / DC Brush Motor Drivers (36V max.)
Lowest to $1.2011
ECAD model for BD6231HFP-TR
ON Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 28DIP
Need more? Email Us
ECAD model for LB1945D-E
Rohm Semiconductor
Motor Pre-Driver 24-Pin VQFN-V EP T/R
Need more? Email Us
ECAD model for BD63251MUV-E2
ON Semiconductor
IC MTRDRV 4.5-5.5/5.5-16V 20SSOP / For Fan Motor
Lowest to $1.8952
ECAD model for LB11852FV-TLM-H
STMicroelectronics
DMOS DUAL FULL BRIDGE DRIVER | IC MTR DRV BIPOLAR 8-52V 36PWRSO
Lowest to $11.9800
ECAD model for L6226PD
Monolithic Power Systems Inc.
IC MTR DRV BIPOLAR 8-35V 28TSSOP
Need more? Email Us
ECAD model for MP6518GF-Z

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9800 $59.9000
12+ $9.8298 $117.9576
18+ $9.5226 $171.4068
25+ $9.2154 $230.3850
32+ $8.9083 $285.0656
43+ $7.9867 $343.4281
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,800 pieces
MOQ: 5 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention