EN
  • EN
  • DE

DRV8705SQRHBRQ1

Part No DRV8705SQRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE, 40-V, H-BRIDGE SMART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001046-DRV8705SQRHBRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Motor Drivers, Controllers
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case 32-VFQFN Exposed Pad
Mounting Type Surface Mount, Wettable Flank
Operating Temperature -40°C ~ 125°C (TA)
Supplier Device Package 32-VQFN (5x5)
Voltage - Supply 4.9V ~ 37V
Applications Automotive, Brushed DC
Interface PWM, SPI
Ultra Librarian 3D Model Ultra Librarian DRV8705SQRHBRQ1 CAD Model

Description

DRV8705SQRHBRQ1 - Automotive SPI-Controlled H-Bridge Driver

The DRV8705SQRHBRQ1 from Texas Instruments is a state-of-the-art automotive H-Bridge driver designed to efficiently control motors in a wide range of automotive applications. This integrated circuit is specifically engineered to meet the stringent requirements of the automotive industry, including reliability, durability, and performance in harsh environments.

This advanced motor driver is capable of operating at a wide voltage range, making it suitable for various automotive systems. Its SPI-controlled interface provides precise control over motor operation, enabling features such as adjustable current regulation and flexible diagnostics. The DRV8705SQRHBRQ1's smart gate drive architecture reduces system complexity and allows for the direct driving of N-channel MOSFETs, which are known for their efficiency and performance.

Key Features:

  • Integrated H-Bridge: The device integrates a full H-Bridge for simplified motor control, reducing external component count and system complexity.
  • SPI Interface: The SPI interface offers robust control options, enabling detailed configuration and real-time monitoring of the device's performance and status.
  • Wide Voltage Range: The DRV8705SQRHBRQ1 operates over a broad voltage range, accommodating various power supply specifications within automotive environments.
  • Advanced Protection: It includes multiple protection features such as overcurrent, thermal shutdown, and undervoltage lockout, ensuring safe operation under adverse conditions.
  • Automotive Grade: Designed to meet AEC-Q100 standards, this device is suitable for automotive applications where reliability is paramount.

The DRV8705SQRHBRQ1's compact form factor, combined with its power-packed features, makes it an ideal choice for automotive designers looking to enhance the performance and reliability of their motor control systems. Whether it's for power steering, pumps, fans, or other motor-driven systems, this driver provides a sophisticated solution that can meet the rigorous demands of the modern vehicle.

You May Also Be Interested in

Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5315 $50.6300
49+ $2.0772 $101.7828
75+ $2.0123 $150.9225
103+ $1.9473 $200.5719
133+ $1.8824 $250.3592
178+ $1.6877 $300.4106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,536 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess