EN
  • EN
  • DE

LB11852FV-TLM-H

Part No LB11852FV-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTRDRV 4.5-5.5/5.5-16V 20SSOP / For Fan Motor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Speed
Output Configuration Pre-Driver - Half Bridge (2)
Interface PWM
Applications Fan Controller
Supply Voltage (V) 4.5V ~ 5.5V, 5.5V ~ 16V
Temperature Range - Operating -30°C ~ 95°C
Mounting Style SMD
Manufacturer Package 20-LFSOP
Supplier Device Package 20-SSOPJ
Part Number Series LB11852
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801056-LB11852FV-TLM-H
Ultra Librarian 3D Model Ultra Librarian LB11852FV-TLM-H CAD Model

Description

ON Semiconductor LB11852FV-TLM-H Motor Driver IC

The ON Semiconductor LB11852FV-TLM-H is a highly efficient and reliable motor driver IC designed for precision control of DC motors. Engineered with cutting-edge technology, this compact, yet powerful IC is an ideal solution for a wide range of applications requiring motor control, such as office automation machines, home appliances, and consumer electronics.

This versatile motor driver integrates a three-phase brushless DC motor driver, which is capable of delivering a smooth and quiet operation. Its built-in features include overcurrent protection, thermal shutdown, and a Hall sensor input circuit, ensuring that your motor operates safely and efficiently under various conditions.

The LB11852FV-TLM-H operates within a wide voltage range, typically from 4.5V to 16V, making it suitable for portable and low-voltage applications. Its output current capability can handle moderate loads, which makes it an excellent choice for small to medium-sized motors.

One of the key features of this motor driver IC is its low power consumption, which not only conserves energy but also reduces heat generation, enhancing the longevity of the motor and the driver itself. Furthermore, the LB11852FV-TLM-H is designed with a power-saving standby mode, which further reduces power consumption when the motor is not in active use.

The IC comes in a compact SSOP-B24 package, which not only saves space on the PCB but also simplifies the design and manufacturing process. Its lead-free construction and compliance with RoHS standards reflect ON Semiconductor's commitment to environmental sustainability.

Overall, the LB11852FV-TLM-H from ON Semiconductor is a robust and efficient motor driver solution that combines performance, reliability, and energy efficiency. It is an excellent choice for designers and engineers looking to enhance their motor-driven applications with a high-quality, easy-to-implement driver IC.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their local ON Semiconductor sales office.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6921 $59.2235
85+ $1.3885 $118.0225
130+ $1.3450 $174.8500
180+ $1.3017 $234.3060
230+ $1.2583 $289.4090
310+ $1.1281 $349.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess