Products specifications Report Issue?

Category Tools>Wire Cutters
Manufacturer Aven Tools
Packaging Bulk
Product Status Obsolete
Type Side (Diagonal)
Shape Tapered
Cut Edge Flush
Features ESD Safe
Capacity 14 AWG
Weight 0.15 lb (68.04 g)
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8203.30.0000
Other Part Number 10502AV
Standard Package 1
Win Source Part Number 1325030-10502
Ultra Librarian 3D Model Ultra Librarian 10502 CAD Model

Description

The Aven Tools is a high-quality wire cutter that is designed to offer reliable performance.

  • Win Source Part Number: 1325030-10502
  • Suitable For: Tools
  • Cutter Type: Side (Diagonal)
  • ESD Safe: Yes
  • Manufacturer: Aven Tools

You May Also Be Interested in

TE Connectivity
POWER/SIGNAL RELAY, 4 FORM C, 4P
Need more? Email Us
ECAD model for 4-1393122-3
Omron
PWR/EARTH MON DEVNET RS485
Need more? Email Us
ECAD model for KE1-DRT-FLK
Omron
M9 FLANGE 12MM STRK STRAIGHT
Need more? Email Us
ECAD model for E9NC-TH12SF 2M
Texas Instruments
PROTOTYPE
Need more? Email Us
ECAD model for F781820BCMQ
Omron
READER W/CAB 8IN 170XI 7510
Need more? Email Us
ECAD model for 98-9000098-01
SST Sensing Ltd
MICRO OXYGEN SENSOR KIT 0.1% - 2
Need more? Email Us
ECAD model for M-EGA-A0-250
SST Sensing Ltd
ZIRCONIA OXYGEN TRANSMITTER 400M
Need more? Email Us
ECAD model for XZR200-B2-C2-D1
Omron
HF FLOURECENT LINE LIGHT13,8W
Need more? Email Us
ECAD model for SNY-13208P1KDD
Omron
HEATER BURNOUT 4 I/O PNP
Need more? Email Us
ECAD model for NX-HB3201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention