EN
  • EN
  • DE

LM629M-6/NOPB

Part No LM629M-6/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 4.5V-5.5V 24SOIC / Motor Driver Parallel 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Motor Type - AC, DC Brushless DC (BLDC) Servo, Brushed DC Servo
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (4)
Interface Parallel
Applications General Purpose
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number LM629
Standard Package 30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1351635-LM629M-6/NOPB
Ultra Librarian 3D Model Ultra Librarian LM629M-6/NOPB CAD Model

Description

Product Overview: LM629M-6/NOPB

The LM629M-6/NOPB is a precision motion control processor from Texas Instruments, designed to provide a versatile and efficient solution for advanced motor control applications. This high-performance integrated circuit is part of Texas Instruments' esteemed line of motion control products and is specifically engineered to manage and control the complex movements of motors with precision and ease.

Key Features

  • Integrated Precision Motion Controller: The LM629M-6/NOPB is built to handle sophisticated motion control tasks, offering a high level of precision in motor operations.
  • Programmable: It features programmable acceleration, velocity, and position parameters, allowing for customizable control schemes tailored to specific application requirements.
  • Velocity and Position Servo Loop: The device incorporates a velocity servo loop and a position servo loop with a 32-bit position error accumulator, ensuring accurate and reliable motor positioning.
  • Microprocessor Interface: An easy-to-use microprocessor interface is included, which allows for seamless integration with a wide range of microcontrollers and microprocessors.
  • High-Speed Operation: With the capability to process commands at high speeds, the LM629M-6/NOPB is well-suited for applications that demand quick response times and rapid adjustments.
  • Durable and Reliable: The NOPB designation indicates that the product is lead-free (No Pb), adhering to environmental standards and regulations while providing a robust and durable solution for motion control.

Applications

The LM629M-6/NOPB is ideal for a variety of applications where precise motor control is essential. Common use cases include:

  • Robotics
  • CNC machines
  • Automated manufacturing equipment
  • Printers and plotters
  • Automated test equipment

With its advanced features and reliable performance, the LM629M-6/NOPB from Texas Instruments stands out as a top choice for designers and engineers looking to implement sophisticated motion control systems in their projects. Its ability to deliver precise control, coupled with the ease of integration, makes it a valuable component in any motion control application.

You May Also Be Interested in

Sanken
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Allegro MicroSystems, LLC
Lowest to $2.1401
Toshiba Semiconductor and Storage
Need more? Email Us
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.5514 $72.5514
2+ $59.5294 $119.0588
3+ $57.6691 $173.0073
4+ $55.8088 $223.2352
5+ $53.9485 $269.7425
7+ $48.3676 $338.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess