Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Rohm Semiconductor
Package Tape & Reel
Motor Type - AC, DC Brushed DC
Function Driver
Output Configuration Pre-Driver - Half Bridge (2)
Interface On/Off
Technology DMOS
Applications Printer
Current - Output 500mA
Voltage - Supply 8V ~ 28V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package 8-MSOP
Base Product Number BD62105
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names BD62105AFVM-CT,BD62105AFVM-DKR
Standard Package 3,000
Win Source Part Number 1126610-BD62105AFVM-TR
Ultra Librarian 3D Model Ultra Librarian BD62105AFVM-TR CAD Model

Description

The BD62105AFVM-TR is a DMOS technology based Half Bridge Motor Driver IC from Rohm Semiconductor, which is designed for driving Brushed DC motors.

  • Interface: On/Off interface
  • Maximum Output Current: 500mA
  • Voltage Supply Range: 8V to 28V
  • Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
  • Packaging: Tape and Reel
  • Standard Package: 3,000
  • Operating Temperature Range: -25°C to 85°C (TA)

You May Also Be Interested in

Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
ON Semiconductor
IC MTRDRV 4.5-5.5/5.5-16V 20SSOP / For Fan Motor
Lowest to $1.8952
ECAD model for LB11852FV-TLM-H
ON Semiconductor
IC MTRDRV BIPLR 4.75-5.25V 28DIP
Need more? Email Us
ECAD model for LB1945D-E
STMicroelectronics
DMOS DUAL FULL BRIDGE DRIVER | IC MTR DRV BIPOLAR 8-52V 36PWRSO
Lowest to $11.9800
ECAD model for L6226PD
Microchip Technology
Low-Cost Phase-Control IC with Soft Start | IC MOTOR DRIVER 14.5V-16.8V 8SO
Need more? Email Us
ECAD model for U2008B-MFPG3
Rohm Semiconductor
Motor Pre-Driver 24-Pin VQFN-V EP T/R
Need more? Email Us
ECAD model for BD63251MUV-E2
Texas Instruments
IC MOTOR DRVR 6.5V-18V 24HTSSOP / 12-V, Three-Phase, Sensorless BLDC Motor Driver
Lowest to $4.1327
ECAD model for DRV10975ZPWPR
Rohm Semiconductor
IC MOTOR DRIVER 6V-32V HRP7 / DC Brush Motor Drivers (36V max.)
Lowest to $1.2011
ECAD model for BD6231HFP-TR
Renesas Electronics America
LRA/ERM HAPTIC DRIVER WLCSP12 / Motor Driver I²C 12-WLCSP (1.35x1.75)
Lowest to $0.8273
ECAD model for DA7280-00V42

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention