EN
  • EN
  • DE

L6205N

Part No L6205N
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 20POWERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 20
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers Controllers
Packaging Tube
Motor Type - Stepper Bipolar
Motor Type - AC DC Brushed DC
Function Driver - Fully Integrated Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology BiCDMOS
Applications General Purpose
Current - Output 2.8A
Operating Supply Voltage 8 V ~ 52 V
Voltage - Load 8 V ~ 52 V
Operating Temperature Range -25°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 20-DIP (0.300" 7.62mm)
Manufacturer Device Package 20-PowerDIP
Catalog Drivers
Win Source Part Number 087851-L6205N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6205N CAD Model

Description

STMicroelectronics L6205N Dual Full-Bridge Driver

The L6205N is a powerful dual full-bridge driver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is specifically engineered to drive inductive loads such as relays, solenoids, DC and stepping motors. Combining advanced DMOS technology with a low RDS(on), the L6205N delivers high efficiency and reduced power dissipation.

Key Features

  • Operating Voltage Range: The device operates from a supply voltage ranging from 8 V to 52 V, making it suitable for a wide array of applications.
  • Output Current Capacity: It can handle up to 2.8 A of output current per channel or 5.6 A peak, ensuring robust performance for demanding loads.
  • Low RDS(on) Outputs: Typically 0.3 Ohm, the low RDS(on) of the outputs translates into lower power dissipation and increased efficiency.
  • Integrated Diodes: The L6205N features internal clamp diodes for inductive transient suppression, which is essential for protecting the device when driving inductive loads.
  • Cross Conduction Protection: Logic inputs have internal protection to prevent the possibility of cross conduction and shoot-through during switching.
  • Thermal Shutdown: An internal thermal shutdown circuitry provides protection against over-temperature conditions.
  • Under Voltage Lockout: The under voltage lockout feature ensures that the device operates only when the supply voltage is within the acceptable range.

Applications

The versatility of the L6205N makes it an excellent choice for a variety of applications, including:

  • Factory automation and robotics
  • Stepper motor drivers
  • DC motor drivers
  • Printers and office automation
  • Gaming and entertainment machines

The L6205N's advanced features, combined with its robustness and ease of use, make it a preferred choice for engineers and designers looking to create reliable and efficient motor control systems. With its comprehensive protection features, the L6205N not only ensures the longevity of the end application but also maintains the highest performance throughout its operational life.

You May Also Be Interested in

Infineon Technologies
Motor / Motion / Ignition Controllers & Drivers CIPOS MICRO
Lowest to $41.7858
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9369 $55.5583
16+ $6.5123 $104.1968
24+ $6.3088 $151.4112
33+ $6.1053 $201.4749
43+ $5.9018 $253.7774
57+ $5.2913 $301.6041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess