EN
  • EN
  • DE

LB1964

Part No LB1964
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75354-LB1964
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1964 CAD Model

Description

The LB1964 from ON Semiconductor is a versatile and efficient motor driver designed to cater to a wide range of applications requiring precise motor control. This high-performance product is particularly well-suited for small brushed DC motors, making it an ideal component for portable devices, consumer electronics, and automotive applications.

Key Features

  • Low Voltage Operation: The LB1964 operates at a low voltage range, making it perfect for battery-operated devices where power conservation is critical.
  • High Output Current: It is capable of delivering a high output current, which ensures strong performance for motors that require higher currents to operate.
  • Low Saturation Voltage: The driver features a low saturation voltage that minimizes power loss and improves efficiency, which is essential for extending battery life in portable applications.
  • Forward and Reverse Control: This motor driver supports both forward and reverse motor control, providing flexibility and precise control over the motor's direction.
  • Built-in Protection Circuits: The LB1964 includes various protection circuits such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the longevity and reliability of both the motor and the driver.

Applications

The LB1964's robust design and feature set make it suitable for a diverse array of applications, including:

  • Portable electronic devices
  • Office automation equipment
  • Automotive applications
  • Consumer electronics
  • Small appliances

Technical Specifications

ON Semiconductor's LB1964 motor driver boasts an impressive set of technical specifications that ensure its performance in demanding situations:

  • Operating Voltage Range: Low voltage operation suitable for battery-powered devices
  • Output Current Capacity: High output for driving small DC motors
  • Saturation Voltage: Optimized to reduce power loss and enhance efficiency
  • Protection Features: Integrated circuits for thermal, overcurrent, and voltage protection

The LB1964 from ON Semiconductor stands out as a reliable and efficient solution for motor control applications where performance and power efficiency are paramount. Its comprehensive protection features and ability to drive high currents while maintaining low power loss make it a top choice for designers and engineers.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.0093
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Conexant Systems
Lowest to $5.0427

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess