EN
  • EN
  • DE

SR1LARU

Part No SR1LARU
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6UDFN  /  Supervisor Open Drain or Open Collector 1 Channel 6-UDFN (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr STMicroelectronics
Series Smart Reset™
Package Tape & Reel
Type Reset Timer
Number of Voltages Monitored 1
Voltage - Threshold Adjustable/Selectable
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-UDFN
Supplier Device Package 6-UDFN (1.45x1)
Base Product Number SR1
Other Names 497-14620-6,497-14620-1,497-14620-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250938-SR1LARU
Ultra Librarian 3D Model Ultra Librarian SR1LARU CAD Model

Description

The SR1LARU is a state-of-the-art semiconductor device designed and manufactured by STMicroelectronics, a global leader in the electronic components industry. This product is part of STMicroelectronics' extensive range of advanced integrated circuits, catering to a wide array of applications across various sectors, including automotive, industrial, and consumer electronics.

Key Features

  • High Performance: The SR1LARU is built to deliver top-notch performance, ensuring efficient operation and reliability for demanding applications.
  • Energy Efficiency: With a focus on sustainability, this device is engineered to minimize power consumption, making it an ideal choice for energy-sensitive projects.
  • Durability: STMicroelectronics has a reputation for producing robust components, and the SR1LARU is no exception. It is designed to withstand harsh environments and provide a long operational lifespan.
  • Compatibility: The device is designed to be compatible with a variety of microcontrollers and processors, ensuring seamless integration into existing systems and architectures.

Applications

The versatile nature of the SR1LARU allows it to be used in a multitude of applications. Some common uses include:

  • Automotive systems, such as engine control units and infotainment
  • Industrial automation, including robotics and process control
  • Consumer electronics, such as smart home devices and wearables
  • Communication systems, like wireless infrastructure and network hardware

Technical Specifications

The SR1LARU boasts technical specifications that cater to rigorous industry standards. While specific details can be found in the product datasheet, the device typically features:

  • Operating temperature ranges suitable for extreme conditions
  • High-speed signal processing capabilities
  • Low-power modes for enhanced energy savings
  • Advanced packaging for reduced footprint and increased durability

In conclusion, the SR1LARU from STMicroelectronics represents a blend of performance, efficiency, and reliability. It is an excellent choice for developers and manufacturers looking for a high-quality component that can be easily integrated into a wide range of electronic products.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6197 $56.6895
80+ $1.3290 $106.3200
120+ $1.2875 $154.5000
165+ $1.2459 $205.5735
210+ $1.2044 $252.9240
280+ $1.0798 $302.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess