Products specifications Report Issue?

Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 4.7 mA
Current - Dark (Id) (Max) 100 nA
Wavelength 935nm
Viewing Angle 56°
Power - Max 100 mW
Mounting Type Through Hole
Orientation Side View
Temperature Range - Operating -40°C ~ 100°C
Case / Package Radial
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599953-OP555A
Ultra Librarian 3D Model Ultra Librarian OP555A CAD Model

You May Also Be Interested in

ON Semiconductor
SENSOR PHOTO 630NM TOP VIEW 2SMD
Lowest to $0.9160
ECAD model for KDT00030ATR
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM TOP VIEW RAD
Need more? Email Us
ECAD model for SFH 309-5/6
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 860NM TOP VIEW RAD
Need more? Email Us
ECAD model for SFH 309-4
Fairchild/ON Semiconductor
PHOTO TRANSISTOR, 880NM, 0.015A
Need more? Email Us
ECAD model for QSB320TR
Everlight Electronics Co Ltd
SENSOR PHOTO 940NM TOP VIEW 2SMD / 1.9mm Round Subminiature Yoke Lead Phototransistor
Lowest to $0.0461
ECAD model for PT91-21B/TR9
TT Electronics
SENSOR PHOTO 890NM TOP T1 3/4
Need more? Email Us
ECAD model for OP599A
TT Electronics
SENSOR PHOTO 890NM TOP VIEW TO18
Need more? Email Us
ECAD model for OP598C
TT Electronics
SENSOR PHOTO 935NM SIDE VIEW RAD
Need more? Email Us
ECAD model for OP555A
Vishay
PHOTOTRANSISTOR 730 TO 1000 NM
Need more? Email Us
ECAD model for TEMT1030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention