EN
  • EN
  • DE

MP34DM01TR

Part No MP34DM01TR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831458-MP34DM01TR
Ultra Librarian 3D Model Ultra Librarian MP34DM01TR CAD Model

Description

Introducing the MP34DM01TR - High-Performance Digital MEMS Microphone

The MP34DM01TR is a state-of-the-art digital microphone incorporating MEMS (Micro-Electro-Mechanical Systems) technology, designed and manufactured by STMicroelectronics, a global semiconductor leader. This compact and highly versatile microphone is an ideal solution for a wide range of audio applications, from mobile devices to advanced voice-controlled systems.

Exceptional Sound Quality

The MP34DM01TR microphone features an acoustic sensor built upon a dedicated sound chamber, ensuring superior sound capture with high fidelity. It offers an omnidirectional sensitivity pattern, which means it can pick up sound from any direction equally well, making it perfect for applications requiring 360-degree audio recognition.

Advanced Digital Interface

Equipped with a digital pulse density modulation (PDM) output, the MP34DM01TR allows for seamless integration with the latest digital signal processors (DSPs) and microcontrollers. This digital interface minimizes signal degradation and electromagnetic interference, providing a cleaner audio signal compared to traditional analog microphones.

Robust and Energy Efficient

Designed with robustness in mind, the MP34DM01TR operates over a wide temperature range and is resistant to mechanical vibrations, shock, and electromagnetic fields, ensuring reliable performance in challenging environments. Moreover, its low power consumption makes it an excellent choice for battery-powered devices, extending their operational lifespan.

Compact Form Factor

The microphone's compact footprint, provided in an LGA package, allows for easy integration into space-constrained designs, offering designers increased flexibility when planning the layout of their electronic systems. Despite its small size, the MP34DM01TR does not compromise on performance, providing clear and accurate audio capture.

Applications

The MP34DM01TR is versatile enough to be used in a variety of applications, including smartphones, tablets, smart speakers, and other IoT devices. Its high signal-to-noise ratio and sensitivity make it an excellent choice for voice recognition and audio recording in noisy environments.

Whether you are developing a high-end audio system or integrating voice commands into your next IoT project, the MP34DM01TR from STMicroelectronics offers the performance, reliability, and integration ease that modern applications demand.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,587 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess